location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DM-D210-111: Customer display head only (EDG)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson DM-D210-111: Customer display head only (EDG)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A61B134111
Category:
Cases used for displaying items or artefacts.
Showcases Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson DM-D210-111: Customer display head only (EDG) :
The long product name of Epson DM-D210-111: Customer display head only (EDG). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clear POS display
More>>>
Epson DM-D210-111: Customer display head only (EDG):
The official description of Epson DM-D210-111: Customer display head only (EDG) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2x20 character format dot-matrix panel gives the DM-D series ample power to convey your message. The wide viewing angle of the vacuum-fluorescent panel and the clear display, plus a tilt and swivel head that can be adjusted to any position make these displays supremely easy to read. In addition, the high-speed data transfer rate of up to 115200 bps enables speedy display of information while the built-in flash memory supports extensive fonts. Designed to comply with safety standards of countries around the globe, these displays can be used anywhere. They are easy to connect to the EPSON POS-printers and POS-systems. Both versions of size can be connected directly to your existing host terminal (BA) or to a TM-printer (BB, BC, BD) by using the pass-through functionality.

Short summary description Epson DM-D210-111: Customer display head only (EDG):
This short summary of the Epson DM-D210-111: Customer display head only (EDG) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DM-D210-111: Customer display head only (EDG), Taiwan, 1 pc(s), 183 mm, 315 mm, 94 mm, 940 g

Long summary description Epson DM-D210-111: Customer display head only (EDG):
This is an auto-generated long summary of Epson DM-D210-111: Customer display head only (EDG) based on the first three specs of the first five spec groups.

Epson DM-D210-111: Customer display head only (EDG). Country of origin: Taiwan. Quantity per pack: 1 pc(s), Package width: 183 mm, Package depth: 315 mm. Products per pallet: 160 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Country of origin
Taiwan
Packaging data
Quantity per pack
1 pc(s)
Package width
183 mm
Package depth
315 mm
Package height
94 mm
Packaging data
Package weight
940 g
Logistics data
Products per pallet
160 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.55 m
Products per pallet layer
20 pc(s)