location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Macrolite Adapter 52C camera lens adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Macrolite Adapter 52C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2364A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999581125
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:38:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Macrolite Adapter 52C camera lens adapter :
The long product name of Canon Macrolite Adapter 52C camera lens adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Macrolite Adapter 52C
More>>>
Canon Macrolite Adapter 52C camera lens adapter:
The official description of Canon Macrolite Adapter 52C camera lens adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For ML-3 (to attach ML-3 or MR-14EX to most lenses with 52mm filter size).

Compatible Products:

-EF 100 2.8 MACRO USM.
-EF 135 2.8 SOFT FOCUS.
-EF 28 2.8.
-EF 300 2.8 L IS USM.
-EF 35 2.0.
-EF 35-80 4.0-5.6 III.
-EF 35-80 4.0-5.6 USM.
-EF 400 2.8 L IS USM.
-EF 400 4.0 DO IS USM.
-EF 50 1.8 II.
-EF 50 2.5 M.
-EF 500 4.0 L IS USM.
-EF 55-200 4-5.6 USM.
-EF 600 4.0 L IS USM.
-EF 80-200 4.5-5.6 II.
-EF 80-200 4.5-5.6 USM.
-EF-S 60mm f/2.8 Macro USM.
-Macro Ring Lite MR-14EX.
-MACRO TWIN LITE MT-24EX.

Short summary description Canon Macrolite Adapter 52C camera lens adapter:
This short summary of the Canon Macrolite Adapter 52C camera lens adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Macrolite Adapter 52C, Black

Long summary description Canon Macrolite Adapter 52C camera lens adapter:
This is an auto-generated long summary of Canon Macrolite Adapter 52C camera lens adapter based on the first three specs of the first five spec groups.

Canon Macrolite Adapter 52C. Product colour: Black

Features
Product colour
Black
Country Distributor
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)