location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Performer Silent FC8786/09 Bagged vacuum cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC8786/09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103860563
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 20:52:00
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-efficiency 750 W motor
  • - 99.9% dust pick-up**
  • - Silent vacuuming
  • - Long 12 metre reach
  • - ErgoGrip with Remote control
  • - Certified Allergy Filter
  • - Integrated brush
  • - Long-lasting 4 L S-bags
  • - TriActive Pro nozzle
  • - Parquet nozzle
  • - Allergy kit for a healthy home
Long product name Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner :
The long product name of Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Performer Silent Bagged vacuum cleaner
More>>>
Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner:
The official description of Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picks up >99.99%** of dust and allergens


Maximum power. minimum sound*
A clean floor makes a healthier home. The new Philips Performer Silent features advanced nozzle technology to capture dirt and fine dust thoroughly, for a healthy environment. At 66 dB, it is also our most silent vacuum cleaner ever.

Short summary description Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner:
This short summary of the Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner, 750 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter

Long summary description Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner:
This is an auto-generated long summary of Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner based on the first three specs of the first five spec groups.

Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Dirt separating method: Filtering, Noise level: 66 dB. Product colour: Black, Blue

ErgoGrip with remote control allows for easy manoeuvrability
ErgoGrip with remote control allows for easy manoeuvrability

Remote control and ErgoGrip guarantees effortless operation and manoeuvrability.

Soft brush integrated into handle, always ready to use
Soft brush integrated into handle, always ready to use

Dusting brush tool is built into the handle so it's always ready to use on furniture, flat surfaces and upholstery.

Allergy kit cleans all surfaces for a healthier home
Allergy kit cleans all surfaces for a healthier home

Allergy kit contains additional, helpful tools to allow effortless cleaning of upholstery, soft furnishings and narrow spaces. Ideal for a superior clean and a healthier home.

Power
Input power (IEC)
650 W
Maximum input power *
750 W
Variable power
Yes
Design
Dust capacity *
4 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Blue
Tube type
Telescopic
Tube material
Metal
Wheels material
Rubber
Dust container type *
Dust bag
Performance
Vacuum air filtering *
Allergy filter
Dirt separating method *
Filtering
Proper use *
Home
Cleaning surfaces *
Carpet, Hard floor
Noise level *
66 dB
Operating radius
12 m
Ergonomics
Cord length
9 m
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Weight & dimensions
Width
320 mm
Depth
470 mm
Height
280 mm
Weight
5.4 kg
Packaging content
Vacuum brushes included
Parquet brush
Crevice tool
Yes
Special nozzle
TriActive Pro
User manual recycled paper
Yes
Technical details
Cable length
9 m
Other features
Maximum power
750 W
Disclaimer Philips 7000 series Performer Silent FC8786/09 Bagged vacuum cleaner:
Disclaimer

of all Philips vacuum cleaners with bag.
*dust pick-up on hard floors (IEC62885-2) and filtration of particles as small as 0.3 µm, according to EU energy label.