location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU10000RT3UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332223753 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:36:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Zero transfer time between AC power and battery for uninterrupted operation
  • - PDU keeps essential equipment powered during hot-swap battery replacement or repair
  • - Interactive LED/LCD interface delivers detailed UPS operation and monitoring options
  • - Optional external batteries provide additional runtime for essential applications
  • - Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 2-year limited
Long product name Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant :
The long product name of Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant
More>>>
Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant:
The official description of Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
This TAA-compliant UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 9000W capacity, high 0.9 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SU10000RT3UTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The 3U external battery provides 12.5 minutes of support at half load and 4.3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 10kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s field-replaceable, hot-swappable BP240V10RT3UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Easily Hot-Swappable with No Expensive Service Calls or Downtime Needed
With its detachable PDU, the SU10000RT3UTAA is easily hot-swappable by a user of any skill set. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.

Economy Mode Helps the Environment and Your Cash Flow
Operating with a high 96% efficiency in optional economy mode, this TAA-compliant UPS system significantly reduces BTU heat output and operating energy costs.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
Front-panel LEDs indicate line power, online mode, economy/bypass mode, on-battery, charger and AC output status at a glance. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface (sold separately), which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports
USB and DB9 ports (cables are included) enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.

Versatile Installation Options
Hardware is included for mounting the 10kVA UPS system in 6U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD (sold separately) for 2-post rack mounting or the included 2-9USTAND for mounting in an upright tower position.

TAA-Compliant UPS for GSA Schedule Purchases
The SU10000RT3UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU10000RT3UTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant:
This short summary of the Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant, Double-conversion (Online), 10 kVA, 9000 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant:
This is an auto-generated long summary of Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant based on the first three specs of the first five spec groups.

Tripp Lite SU10000RT3UTAA SmartOnline 208/240V 10kVA On-Line UPS – Double Conversion, 9kW, 6U, Network Card Option, TAA Compliant. UPS topology: Double-conversion (Online), Output power capacity: 10 kVA, Output power: 9000 W. AC outlet types: NEMA L6-20R, NEMA L6-30R, Power plug: Hardwire, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.3 min, Typical backup time at half load: 12.5 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Depth: 838.2 mm, Battery weight: 72.1 kg, Package width: 660.4 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
10 kVA
Output power *
9000 W
Waveform *
Pure sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Output frequency regulation
+/- 0.05 Hz
Output voltage regulation
+/- 2%
Maximum current
60 A
Surge energy rating
2565 J
Number of input phases
1
Efficiency
91%
Efficiency (ECO mode)
96%
Power factor
0.9
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA L6-20R, NEMA L6-30R
Power plug
Hardwire
AC outlets quantity
6 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
1
USB port type
USB Type-B
Serial interface
Yes
Serial ports quantity
2
RS-232 ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Typical backup time at full load
4.3 min
Typical backup time at half load
12.5 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
6U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Depth
838.2 mm
Battery weight
72.1 kg
Package width
660.4 mm
Package depth
1041.4 mm
Package height
787.4 mm
Package weight
136.1 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
660.4 mm
Master (outer) case length
1041.4 mm
Master (outer) case height
787.4 mm
Master (outer) case gross weight
136.1 kg
Products per master (outer) case
1 pc(s)