location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun KF560 Drip coffee maker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
634454 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201634461 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:43
The date of the most recent change of this product data-sheet in Icecat.
Braun 634454 user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun KF560 Drip coffee maker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker
  • - Ground coffee
  • - 10 cups
  • - Coffee making
  • - 1100 W
  • - Black
Long product name Braun KF560 Drip coffee maker :
The long product name of Braun KF560 Drip coffee maker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CaféHouse Pure Aroma Plus KF 560
More>>>
Braun KF560 Drip coffee maker:
The official description of Braun KF560 Drip coffee maker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OptiBrewSystem
CaféHouse coffeemakers all come with the unique OptiBrewSystem featuring an optimal relationship of temperature, brewing time and extraction – for perfect coffee taste.

Superior coffee taste
Coffee aroma depends to a considerable extent on the quality of the water with which coffee is brewed. Therefore all CaféHouse coffeemakers include the Brita® water filtration system which lets coffee unfold its full, seductive aroma by preventing calcification of the brewing unit and minimising aroma-impairing substances like chlorine.

Exclusive filter release button
By pressing the button, the filter basket releases itself for easy insertion of the coffee filter and filling of ground coffee. Also, the filter basket can be simply removed from its hinge and placed on the counter-top, making the ground coffee filling process easier.

Easy serving
The pour & lock system allows to keep coffee flavors inside the carafe while allowing easy pouring. Thanks to the drip-stop feature you can pour a cup of coffee anytime during the brewing cycle interrupting the flow into the carafe.

Unique open, non-slip handle
The unique, open carafe handle is designed to make pouring more easy and convenient. Its ergonomic shape and soft-touch material provide all the handling and safety comfort required for pouring freshly brewed and aromatic coffee.

Auto shut-off
For your safety and convenience, the Braun CaféHouse coffeemaker features an auto-off function. It automatically switches your coffeemaker off as soon as your coffee is brewed. So you don't need worry about switching it off and can devote yourself to other things.

Short summary description Braun KF560 Drip coffee maker:
This short summary of the Braun KF560 Drip coffee maker data-sheet is auto-generated and uses the product title and the first six key specs.

Braun KF560, Drip coffee maker, Ground coffee, 1100 W, Black

Long summary description Braun KF560 Drip coffee maker:
This is an auto-generated long summary of Braun KF560 Drip coffee maker based on the first three specs of the first five spec groups.

Braun KF560. Product type: Drip coffee maker, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 10 cups. Power: 1100 W. Product colour: Black

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
10 cups
Built-in grinder *
No
Water filter
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Coffee input type *
Ground coffee
Anti-drip function
Yes
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Water level indicator
Yes
Product colour *
Black
Cord storage
Yes
Reservoir for brewed coffee material
Glass
Ergonomics
Easy to clean
Yes
Coffee filter
Yes
Power
Power *
1100 W
Auto power off
Yes
Auto power off after (max)
40 min
Weight & dimensions
Width
160 mm
Depth
280 mm
Height
320 mm
Weight
1.9 kg
Packaging data
Package width
190 mm
Package depth
330 mm
Package height
360 mm
Package weight
2.2 kg
Other features
On/off switch
Yes
Brand Image Product code Product Stock Price from
Braun KF 520 Manual Drip coffee maker Braun KF 520 Manual Drip coffee maker
(show image)
634430 KF 520 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)