location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP1800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1855B002
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI :
The long product name of Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer PIXMA iP1800- 4800x1200dpi, Inkjet, USB 2.0
More>>>
Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI:
The official description of Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Photo lab quality: max. 4800x1200dpi*
- Fast document printing with sharp text
- Prints a photo lab quality 10x15cm borderless photo in approx. 70 seconds*
- ChromaLife100 system for long-lasting, beautiful photos**
- Easy-to-use software included


Photo lab print quality
This affordable printer delivers a high 4800*x1200dpi print resolution using a FINE Cartridge and 2pl ink droplets. The end result is detailed and vibrant colour output for all your photo prints.

Fast document printing with sharp text

Print sharp and clear text documents at up 20 pages per minute in black and white, thanks to the additional black cartridge. Or print in brilliant colour at up to 16 pages per minute. It's the ideal solution for homework, business reports and all your correspondence.

Fast borderless photo printing

Print a photo lab quality 10x15cm borderless photo in approximately 70 seconds in Standard mode*. Take advantage of fast borderless photo printing on a range of sizes right up to A4, with Easy-PhotoPrint.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years** to preserve your memories. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Easy-to-use software

Get the most out of your printer in the simplest way possible with easy-to-use software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint. Create and print albums, calendars, print on stickers and also easily print basic layouts using Easy-LayoutPrint. Get perfect web printouts without the loss of page edges with Easy-WebPrint.

Stylish design

This stylishly designed printer fits perfectly in any surroundings. The PIXMA iP1800 is deep gleaming black and has a mirror finish - while the corners are in a strong matte black. The printer is Windows and Mac compatible with convenient USB connectivity.

Short summary description Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP1800, Colour, 4800 x 1200 DPI, 13.3 ppm

Long summary description Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA iP1800. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 13.3 ppm

Features
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.3 ppm
Print speed (colour, normal quality, A4/US Letter)
7.8 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Media weight (tray 1)
273 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound power level (printing)
43 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
7 W
Power consumption (standby)
0.7 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II 300 MHz
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
442 mm
Depth
237 mm
Height
152 mm
Weight
3.3 kg
Packaging data
Bundled software
Easy-PhotoPrint, Easy-LayoutPrint
Other features
Dimensions (WxDxH)
442 x 237 x 152 mm
Print technology
Inkjet
Interface
USB 2.0
Power requirements
AC 100-240V, 50/60Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:13:29
Uk has collected 15 expert reviews for Canon PIXMA iP1800 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 23:13:29
cheap and cheerful inkjet photo printer: The PIXMA ip1800 is a no-frills, entry-level printer that retails at a mere 39, yet instead of settling for a humdrum cream casing, Canon has designed a sleek black mirror finish to a case that remains...
0%
pcadvisor.co.uk
Updated:
2011-09-25 23:13:29
The Canon Pixma iP1800 is Canons entry-level inkjet photo printer, which is clear if you take a gander at its price tag. You can pick up a Canon Pixma iP1800 for around £30, and this printer is equipped with the bare essentials to perform its duties...
Bottom line The Canon Pixma iP1800 exceeded our expectations of how well a £29 printer could perform. Although shadow detail was lacking and blacks appeared too light, the Canon Pixma iP1800s ability to produce very good photos was impressive for a printer at th...
80%
expertreviews.co.uk
Updated:
2011-09-25 23:13:29
Canons PIXMA iP1800 is one of the most affordable inkjet printers you can buy. As you might expect, its basic, but it gets all the essentials right. Although its one of the cheapest models in the PIXMA range, it can print regular plain-paper jobs...
80%
gadgetspeak.com
Updated:
2011-09-25 23:13:29
Published in...
84%
pcadvisor.co.uk
Updated:
2011-09-25 23:13:29
Colour laser printers may be falling as dramatically in price as they are rising in colour quality, but nobody should be counting out the humble inkjet just yet. At least, not while the technology is available for so little. These inkjets clearly tar...
Bottom line Neither of these printers is a showstopper, and if your budget will stretch to £60 or £70 you should look for something a little faster. However, if you have time to spare, you can coax surprisingly high-quality prints from them. As a cheap mode...
70%
printerinfo.com
Updated:
2011-09-25 23:13:29
The Canon iP1800 is one of Canon’s budget desktop photo printers. Retailing at $49.99, the iP1800 prints with one black and one tri-color cartridge, and it can print documents as well as photos from 4" x 6" to letter-sized (8.5" x 11"). With a very sma...
Good Price, Useful drivers and software, Excellent color gamut, Low power usage...
Bad umers can get better connectivity—direct print, media card slots, sometimes optional wireless—and in some cases, a greater number of colors and separate ink cartridges. Check out the Comparisons section on the Overall Impressions / Ease of Use...
Bottom line The Canon Pixma iP1800 is Canon’s least expensive photo inkjet printer, with two ink cartridges. Its simple design, small size, light weight, and easy operation will make it an appealing printer for those who just want something to print snapshots o...
0%
pcmag.com
Updated:
2011-09-25 23:13:29
When youre looking at sub-$100 printers, its reasonable to wonder how much you can expect for the price. When you get down to $50, the more appropriate question is whether the printer youre looking at is inexpensive or just plain cheap. With the C...
Good Low price. Small size. Surprisingly fast. Reasonably high-quality graphics and photos.
Bad Text quality is subpar. Requires manual alignment with every ink cartridge replacement.
Bottom line The Canon Pixma iP1800 is an impressive printer for the price, scoring surprisingly well on both speed and output quality...
70%
whatdigitalcamera.com
Updated:
2011-09-25 23:13:29
Some vendors are offering the Canon Pixma iP1800 for as little as £35. It’s a no-frills printer, so there are no card slots, no colour display and not even a retractable paper rest for completed prints. But it’s very small, works with m...
83%
tomshardware.com
Updated:
2011-09-25 23:13:29
The printer is relatively small and light, with a weight of 7.3 pounds (3.31 kg), and dimensions of 17.4" x 6.0" x 9.3" (44.20cm x 15.24cm x 23.62cm). It supports all modern versions of Window plus Mac OS X v10.2.8 through 10.4.x. Despite its low price, i...
0%
macworld.com
Updated:
2011-09-25 23:13:29
SummaryPros: User-friendly; prints very good photos; inexpensive. Cons: Black inks are light; shadow detail is lacking; no photo-card reader, media tray for small photos, PictBridge support, or output tray. Price as rated: $50 Best Current Price: $45.5...
Good User-friendly; prints very good photos; inexpensive.
Bad Black inks are light; shadow detail is lacking; no photo-card reader, media tray for small photos, PictBridge support, or output tray.
Bottom line The iP1800 exceeded our expectations of how well a $50 printer could perform. Though shadow detail was lacking and blacks appeared too light, the iP1800’s ability to produce very good photos was impressive for a printer at this price. In additio...
70%