Fujitsu logo

Fujitsu PRIMERGY RX300 S6 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 32 GB DDR3-SDRAM 800 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94503
Info modified on:
14 Mar 2024, 17:25:10
Warranty:
3 years
Long product name Fujitsu PRIMERGY RX300 S6 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 32 GB DDR3-SDRAM 800 W:

PRIMERGY RX300 S6 - Intel Xeon E5603 (2.53 GHz), 32GB DDR3 RAM, 292GB SAS HDD 15000RPM, DVD-RW

Fujitsu PRIMERGY RX300 S6 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 32 GB DDR3-SDRAM 800 W:

The PRIMERGY RX300 S6 is a 2U rack server which has been optimized for virtualization purposes. It provides high, scalable I/O performance, extensive memory options, support for major hypervisor products and top performance with latest Intel technology. In other words: 7xPCIe Gen2 prevent I/O bottlenecks, up to 192 GB of memory allow for optimal sizing of virtual environments and latest Intel® Xeon® processor 5600 series CPUs deliver top performance.
With its Cool-safe design elements like optimized cooling of the system and highly efficient power supplies the PRIMERGY RX300 S6 is the right system to face Green IT challenges.

This 2U powerhouse is also an excellent choice for business-critical processes or heavy-duty applications such as databases.

Short summary description Fujitsu PRIMERGY RX300 S6 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 32 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX300 S6, 2.53 GHz, E5630, 32 GB, DDR3-SDRAM, 292 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server 292 GB Rack (2U) Intel® Xeon® 5000 Sequence E5630 2.53 GHz 32 GB DDR3-SDRAM 800 W:

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.53 GHz, Processor model: E5630. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 4 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 800 W. Chassis type: Rack (2U)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.