location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPAQ
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
216
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB044AA#B16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FB044AA
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 480 x 640 pixels Touchscreen
  • - SDRAM 0.128 GB
  • - Compatible memory cards: CF, SD
  • - 0.624 GHz
  • - Bluetooth Wi-Fi
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 2200 mAh
  • - Black
More>>>
Short summary description HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black:
This short summary of the HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP iPAQ FB044AA#B16, 10.2 cm (4"), 480 x 640 pixels, TFT, 262144 colours, 0.128 GB, CF, SD

Long summary description HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black:
This is an auto-generated long summary of HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black based on the first three specs of the first five spec groups.

HP iPAQ FB044AA#B16. Display diagonal: 10.2 cm (4"), Display resolution: 480 x 640 pixels. Internal memory: 0.128 GB, Compatible memory cards: CF, SD. Processor frequency: 0.624 GHz

Display
Display
TFT
Display diagonal *
10.2 cm (4")
Display resolution *
480 x 640 pixels
Touchscreen *
Yes
Display number of colours
262144 colours
Memory
Internal memory *
0.128 GB
Internal memory type
SDRAM
Compatible memory cards *
CF, SD
ROM capacity
256 MB
Processor
Processor frequency *
0.624 GHz
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Security algorithms
WPA2
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Built-in microphone
Yes
Speakers
Yes
Ports & interfaces
Headphone outputs
1
Performance
Product colour *
Black
Phone function *
No
Power
Battery capacity *
2200 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
192 g
Width
126 mm
Depth
76 mm
Height
16 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:58:43
Uk has collected 11 expert reviews for HP iPAQ FB044AA#B16 handheld mobile computer 10.2 cm (4") 480 x 640 pixels Touchscreen 192 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2011-09-27 00:58:43
In this age of connected devices, there is something almost archaic about the traditional PDA, which has been driven to extinction by the smartphone. However, HP continues to support it for its business customers and the HP iPaq 214 Enterprise (£225 in...
Good Good screen, Great connectivity, supports 2 types of memory card...
Bad Lacklustre performance, Slightly bulky...
80%
pocket-lint.com
Updated:
2011-09-27 00:58:43
The smartphone may have all but killed off the unconnected PDA but this is a great tool for those who need Wi-Fi access...
Good Big, bright screen, enhanced software...
Bad Unconnected, bulky...
Bottom line The smartphone may have all but killed off the unconnected PDA but this is a great tool for those who need Wi-Fi access...
80%
itreviews.com
Updated:
2011-09-27 00:58:43
With no SIM support or camera the iPAQ 214 is not what youd call cutting edge. But its large screen means it is better at some visually demanding tasks than many other PDAs. Hewlett Packard - iPAQ 214 price Buy Hewlett Packard iPAQ 214 securely onlin...
0%
tracyandmatt.co.uk
Updated:
2011-09-27 00:58:43
HP’s latest iPAQ, the 214, at first glance seems a step back to the original iPAQ days. A PDA Device running Windows Mobile 6 Classic, with all of the standard features you would expect from this operating system – Except, no SIM card or telephone supp...
Bottom line I have to admit, I wasn’t overly looking forward to reviewing this device, the idea of a standalone PDA seemed very old school especially when my HTC Touch does all of this and has phone calls as well! I was however very impressed with the HP iPAQ 2...
0%
v3.co.uk
Updated:
2011-09-27 00:58:43
The iPaq 214 Enterprise Handheld from HP is a Windows Mobile device that follows a traditional PDA design, but updates the format with a larger display and a powerful processor for handling applications beyond just keeping track of calendar and contact...
Good Larger-than-average 4in screen; Integrated EMS management agent; CompactFlash and SD slots...
Bad Does not feel as durable as some rival models...
Bottom line Verdict HP’s new business-focused iPaq has a large easy-read screen and is powerful enough for business applications. Enterprise-friendly features include a built-in management agent, printer support and a CompactFlash slot for peripherals. PROS: La...
80%
trustedreviews.com
Updated:
2011-09-27 00:58:43
The onward march of smartphone technology has rendered the once potent PDA a sad and forlorn figure. And it's easy to see why it's slowly but surely going the way of the dodo. Why would anyone want to carry a separate device for your contacts, email and c...
Bottom line In short, the iPAQ 214 is almost the perfect PDA. It's usable, relatively light (192g) considering its size, has a fantastic screen, a flexible selection of connections and a host of really useful software extras. It's powerful, luxuriously designed and...
70%