location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 886 White Latex print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
886 White Latex
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z21A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780601044 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 00:16:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 886 White Latex print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Thermal inkjet
  • - Printing colours: White
  • - Country of origin: United States
  • - 1 pc(s)
Warranty: Warranted for six months after installation, or 12000 ml, or up to the warranty end date printed on packaging materials and on printhead, whichever comes first.
Long product name HP 886 White Latex print head Thermal inkjet :
The long product name of HP 886 White Latex print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

886 White Latex Printhead
More>>>
HP 886 White Latex print head Thermal inkjet:
The official description of HP 886 White Latex print head Thermal inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the glossiest white on transparent and colored substrates. See the whitest white compared to UV. Apply overflood, underflood, and spot print modes with no compromises to image quality.

There's no waste between white jobs with removable HP Thermal Inkjet printheads. Get high-speed quality and see fast drying with microrecirculation. Help maximize the life your universal HP printheads by using Original HP Latex Inks.

With no daily manual cleaning of printheads, you can avoid delays and revolutionize your workflows. The user-replaceable HP 886 White Latex Printhead is eligible for free, convenient recycling.

Short summary description HP 886 White Latex print head Thermal inkjet:
This short summary of the HP 886 White Latex print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 886 White Latex, HP Latex R1000 Printer, HP Lates R2000 Printer, HP Latex R2000 Plus Printer, Thermal inkjet, White, United States, 232 mm, 182 mm

Long summary description HP 886 White Latex print head Thermal inkjet:
This is an auto-generated long summary of HP 886 White Latex print head Thermal inkjet based on the first three specs of the first five spec groups.

HP 886 White Latex. Compatibility: HP Latex R1000 Printer, HP Lates R2000 Printer, HP Latex R2000 Plus Printer, Print technology: Thermal inkjet, Printing colours: White. Width: 232 mm, Depth: 182 mm, Height: 64 mm. Package width: 232 mm, Package depth: 182 mm, Package height: 64 mm. Master (outer) cases per pallet: 56 pc(s), Products per pallet: 448 pc(s), Layers per pallet: 7 pc(s)

Performance
Compatibility *
HP Latex R1000 Printer, HP Lates R2000 Printer, HP Latex R2000 Plus Printer
Print technology
Thermal inkjet
Printing colours
White
Country of origin
United States
Weight & dimensions
Width
232 mm
Depth
182 mm
Height
64 mm
Packaging data
Package width
232 mm
Package depth
182 mm
Package height
64 mm
Package weight
620 g
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Logistics data
Master (outer) cases per pallet
56 pc(s)
Pallet dimensions (W x D x H)
1219.2 x 1016 x 1573.28 mm
Products per pallet
448 pc(s)
Layers per pallet
7 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1573.3 mm (48 x 40 x 61.9")
Pallet weight (imperial)
350 kg (771.6 lbs)
Pallet gross weight
350 g
Products per master (outer) case
6 pc(s)
Master (outer) case gross weight
5.73 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 3 distributor(s)
Switzerland 1 distributor(s)