location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 882 5-liter Light Magenta Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
882 5-liter Light Magenta Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z15A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780600986 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:15:03
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 882 5-liter Light Magenta Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get HP Latex image quality, and no smell.[1] Highlight the quality of your media with a thin HP Latex Ink layer that preserves media gloss and feel. Enjoy broad media compatibility with this durable and flexible water-based ink.
  • - Produce high-speed quality up to 13.7 indoor, 26.2 outdoor boards/hour[3] using HP Latex Optimizer. Original HP Latex Inks are designed to maximize the life of HP printheads and protect your HP printer investment with full HP warranty protection.
  • - Set your offering apart and help win new business. HP Latex Inks are UL ECOLOGO®[4] and UL GREENGUARD Gold[5] certified. Water-based HP Latex Inks have no hazard warning labels, no HAPs[6], and are nickel free.[7]
  • - Ideal for print service providers printing on rigid media and/or with white ink.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 882 5-liter Light Magenta Latex Ink Cartridge :
The long product name of HP 882 5-liter Light Magenta Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

882 5-liter Light Magenta Latex Ink Cartridge
More>>>
HP 882 5-liter Light Magenta Latex Ink Cartridge:
The official description of HP 882 5-liter Light Magenta Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for print service providers printing on rigid media and/or with white ink.
Achieve amazing colors on both rigid and flexible substrates, with the vibrant HP Latex Ink color gamut on rigid, and no smell.[1] Enjoy high productivity and high quality with HP Latex Optimizer. Differentiate your business and win on eco labels.

Short summary description HP 882 5-liter Light Magenta Latex Ink Cartridge:
This short summary of the HP 882 5-liter Light Magenta Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 882 5-liter Light Magenta Latex Ink Cartridge, Standard Yield, Light magenta, Latex-based ink, 5000 ml, 1 pc(s)

Long summary description HP 882 5-liter Light Magenta Latex Ink Cartridge:
This is an auto-generated long summary of HP 882 5-liter Light Magenta Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 882 5-liter Light Magenta Latex Ink Cartridge. Colour ink type: Latex-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 5000 ml, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Latex-based ink
Print technology
Inkjet printing
Compatibility *
HP Latex R2000, R2000 Plus
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
5000 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Light magenta
Brand compatibility *
HP
OEM code
G0Z15A
HP segment
Home, Home office
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
190.5 mm
Depth
189 mm
Height
228.6 mm
Packaging data
Package width
190.5 mm
Package depth
189 mm
Package height
228.6 mm
Packaging data
Package weight
5.6 kg
Brand-specific features
HP GTIN (EAN/UPC)
190780600986
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 1401.1 mm
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
140.1 cm
Products per pallet
100 pc(s)
Master (outer) cases per pallet
100 pc(s)
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Pallet gross weight
630 g
Master (outer) case width
206.3 mm
Master (outer) case length
206.3 mm
Master (outer) case height
252.6 mm
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
6.1 kg
Pallet dimensions (W x D x H) (imperial)
1016 x 1218.9 x 1401.1 mm (40 x 48 x 55.2")
Pallet weight (imperial)
630 kg (1388.9 lbs)
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP 882 5-liter Light Magenta Latex Ink Cartridge:
Disclaimer

[1] There is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.