location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 461-10053 cable lock Stainless steel 2.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461-10053
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
461-10053
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8592978073510 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 16:51:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 461-10053 cable lock Stainless steel 2.2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 2.2 m
  • - Steel
  • - Stainless steel
Long product name DELL 461-10053 cable lock Stainless steel 2.2 m :
The long product name of DELL 461-10053 cable lock Stainless steel 2.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kensington Security Lock - Twin Microsaver - Kit
More>>>
DELL 461-10053 cable lock Stainless steel 2.2 m:
The official description of DELL 461-10053 cable lock Stainless steel 2.2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features & Benefits
- Twin Microsaver can be used to secure the CPU closed and also securing the Flat Panel monitor
- Twin Microsaver can be used to secure notebooks & Dell Flat panel monitor, Docking Station or Dell Projector
- Using the Twin Microsaver on the Dell docking station secures the notebook in place and also secures the notebook doubling your security
- If you have bought a Dell projector the Kensington security slot feature will allow you to secure your notebook and projector together

Overview

Double your defences with double the security, the Kensington Twin Microsaver® secures two devices with one cable.

- The patented T-Bar mechanism ensures that the interface between lock and slot on the Dell hardware is perfect, creating a strong and secure connection for Dell hardware.
- The Twin MicroSaver features a strong 2.2m cable made from aircraft grade steel which is also an effective and visual deterrent.
- Aircraft-grade cable which offers lightweight superior protection.
- Rubber bumper protects equipment surface from scratches and damage.
- Master key and Like key solutions are also available which will allow IT managers to be issued a Master key allowing all locks within an order to be opened by a controlling key. Available through Dell Software and Peripherals. Just As for the Kensington Master / Like Key custom Key solution. Minimum order quantity 50 locks.

Short summary description DELL 461-10053 cable lock Stainless steel 2.2 m:
This short summary of the DELL 461-10053 cable lock Stainless steel 2.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 461-10053, 2.2 m, Round key, Steel, Stainless steel

Long summary description DELL 461-10053 cable lock Stainless steel 2.2 m:
This is an auto-generated long summary of DELL 461-10053 cable lock Stainless steel 2.2 m based on the first three specs of the first five spec groups.

DELL 461-10053. Product colour: Stainless steel, Lock type: Round key, Material: Steel. Cable length: 2.2 m

Features
Product colour *
Stainless steel
Lock type *
Round key
Material
Steel
Weight & dimensions
Cable length *
2.2 m
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL 461-10053 cable lock Stainless steel 2.2 m:
Disclaimer

Actual configuration might differ from illustration