location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre S50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZA26DK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 530 1.73 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD-ROM
  • - Windows XP Professional
Warranty: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC :
The long product name of Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre S50, Intel® Pentium® 4 3.0GHz (1MB), 800MHz FSB, 512MB, 80GB 7200RPM IDE HDD, PCI Ultra Small Form Factor (1x2), Intel Extreme Graphics 2, 8x DVD-ROM, Intel Gigabit Ethernet, POV, Windows XP Professional
More>>>
Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
The official description of Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre S50 desktops feature a tool-free chassis design, which simplifies and enhances usability. Encased in a durable steel chassis, components inside the machine, such as the hard disk and memory, can easily be removed by the customer, making the PC serviceable and upgradeable, helping to limit the downtime and cost associated with on-site support. Cable routing is bundled out of the way for easy access to components and cable ends and user touch points are colored blue to be easily identified by the user. ThinkCentre S50 desktops also feature an innovative "caddy" that surrounds the hard disk drive, locking it into place without the use of tools or screws. Rubber bumpers on the caddy decrease vibration and deliver quieter operation. Other mechanical improvements have been made to the overall design of the ThinkCentre PCs, including improved airflow and reduced noise.

The ThinkCentre S50 is a full-feature enterprise PC offering image and platform stability in an extremely small form factor. The ThinkCentre S50 is 62% smaller than a standard IBM desktop. It allows for flexible placement, either horizontally or vertically. The ThinkCentre S50 features allow customization and easy upgrading, which is uncommon for a small form factor PC.

Short summary description Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre S50, 1.73 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre S50 Intel® Pentium® 4 530 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre S50. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Product type: PC. Weight: 6.4 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
530
Processor cores
1
Processor threads
1
Processor frequency *
1.73 GHz
Processor socket
Socket AM2
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Thermal Design Power (TDP)
27 W
Tcase
67.7 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
Stepping
A1
CPU multiplier (bus/core ratio)
14
Processor core voltage (AC)
0.95 - 1.30 V
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Optical drive
DVD read speed
8x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Performance
Audio system
SoundMAX Cadenza
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Processor special features
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
35 mm
Processor code
SLA2G
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
29733
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power consumption (typical)
200 W
Weight & dimensions
Width *
276 mm
Depth *
273 mm
Height *
89 mm
Weight *
6.4 kg
Packaging content
Display included *
No
Other features
Security features
-Boot sequence control -Diskette Boot inhibit -Diskette I/O control -Hardfile I/O control -Parallel I/O control -Power on password -Security slot (for attachment of optional cable lock) -Configuration password -Boot without keyboard or mouse
Networking features
Ethernet/Fast Ethernet/Gigabyte Ethernet