location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-ET90BT-BE Wireless sport headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-ET90BT-BE Wireless sport headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAET90BTBE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769452727
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
JVC HAET90BTBE user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC HA-ET90BT-BE Wireless sport headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Available in colours suited for workout yellow/black
  • - Control for hands-free calls/volume control/play/pause/change sound mode
  • - Compact and lightweight charging case with strap hole plus clip-on pouch easy to carry during training
  • - Superior fit stays on through hard workout and heavy sweat (Pivot Motion Fit & 3-point support structure)
  • - Sweat and rain proof IPX5 rating (earphones) / IPX2 rating (charging case)
  • - Truly wireless completely cord-free
  • - Total 9 hours of battery life (3+6 hours)
  • - Open type earpieces included to let in ambient noise for safe running
Long product name JVC HA-ET90BT-BE Wireless sport headphones :
The long product name of JVC HA-ET90BT-BE Wireless sport headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-ET90BT-BE Wireless sport headphones, Black
More>>>
Short summary description JVC HA-ET90BT-BE Wireless sport headphones:
This short summary of the JVC HA-ET90BT-BE Wireless sport headphones data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-ET90BT-BE Wireless sport headphones, Wireless, 20 - 20000 Hz, Sports, 6.5 g, Headset, Black

Long summary description JVC HA-ET90BT-BE Wireless sport headphones:
This is an auto-generated long summary of JVC HA-ET90BT-BE Wireless sport headphones based on the first three specs of the first five spec groups.

JVC HA-ET90BT-BE Wireless sport headphones. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 6.5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:50:18
Uk has collected 6 expert reviews for JVC HA-ET90BT-BE Wireless sport headphones and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-02 07:50:18
metal contacts for chargingcloth mesh on nozzle tipsgrippy rubberized exterior on the earbudssingle buttonsto pair hold down the button until you see the led flash blue and red rapidlycharging prongs inside caseAnother thoughtful feature you get integrate...
0%
gadgetexplained.com
Updated:
2019-12-02 07:50:18
metal contacts for chargingcloth mesh on nozzle tipsgrippy rubberized exterior on the earbudssingle buttonsto pair hold down the button until you see the led flash blue and red rapidlycharging prongs inside caseAnother thoughtful feature you get integrate...
0%
pcmag.com
Updated:
2019-12-02 07:50:18
The nascent true wireless earbud category is a tough one compete in. There really aren't any mind-blowing options yet: just bad ones, decent ones, and a few above average options. For $149.95, JVC's HA-ET90BT earphones fall somewhere on the lesser end of...
Good Water-resistant, sports-focused design, Secure in-ear fit, Neoprene pouch with clip means you can bring all accessories along while you work out...
Bad Mediocre audio performance with distortion on deep bass tracks, Poor battery life, Issues with companion app in testing...
Bottom line The wire-free JVC HA-ET90BT headphones do little to distinguish themselves from the competition...
50%
pcmag.com
Updated:
2020-06-10 06:58:48
The nascent true wireless earbud category is a tough one compete in. There really aren't any mind-blowing options yet: just bad ones, decent ones, and a few above average options. For $149.95, JVC's HA-ET90BT earphones fall somewhere on the lesser end of...
0%
Brand Image Product code Product Stock Price from
JVC

JVC HA-EN10-ZW-E In ear headphones
(show image)
HAEN10ZWE HA-EN10-ZW-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-H Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Green, Grey
(show image)
HAET65BVHE HA-ET65BV-H 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-B Headset Wireless Ear-hook, In-ear, Neck-band Sports Bluetooth Black
(show image)
HAET65BVBE HA-ET65BV-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET65BV-A Wireless sport headphones with voice coaching function
(show image)
HAET65BVAE HA-ET65BV-A Wireless sport headphones with voice coaching function 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-EN10-AA-E In ear headphones
(show image)
HAEN10AAE HA-EN10-AA-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ENR15-WH-E In ear headphones with remote & mic
(show image)
HAENR15WHE HA-ENR15-WH-E In ear headphones with remote & mic 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-ET90BT-YE Wireless sport headphones
(show image)
HAET90BTYE HA-ET90BT-YE Wireless sport headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-EN10BT-ZE Wireless in ear headphones
(show image)
HAEN10BTZE HA-EN10BT-ZE Wireless in ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-EN10BT-WE Wireless in ear headphones
(show image)
HAEN10BTWE HA-EN10BT-WE Wireless in ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-EN10BT-BE Wireless in ear headphones
(show image)
HAEN10BTBE HA-EN10BT-BE Wireless in ear headphones 0.00
(excl. VAT)
0 (incl. VAT)