Epson logo

Epson Perfection V350 Photo

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149011
Info modified on:
18 Jan 2024, 17:35:49
Long product name Epson Perfection V350 Photo:

Perfection V350 Photo

Epson Perfection V350 Photo:

Achieve perfection in quality, performance and style when you digitise your entire film and photo collection. An Automatic Film Loader (AFL) makes film archiving a perfection-in-all experience.

Stunning Image Quality
- Perfect scans of films and photos with superb resolution of up to 4800dpi.
- Brilliant colour reproduction with 48bit colour depth
Produce true-to-life scanned images every time.

AFL Film Scanning Performance
- Most effective and efficient solution for filmstrips archiving.
- Effortlessly digitise collections of 35mm filmstrips.
- Bundled film-holder also scans 3 frames of 35mm filmstrip or 2 frames of 35mm mounted slides.
- Conveniently store film holder in the lid-type TPU.

Instant One-Touch Operation
- Easy scanning with one-touch buttons.
- Start, Copy, Scan-to-Email and Scan-to-PDF.

Stylish Silver Outlook and Sleek Profile
- Silver exterior and classy finish.
- Exquisite addition to any desktop.
- Flexibility in portrait or landscape layout of the scanner.

Epson Easy Photo Fix™
- Colour Restoration and new improved Digital Dust Correction.
- Restores faded photos and removes scratches from films.
- New back light correction.
- Perfects the brightness, sharpness and colour balance of images.

New Hinge Design
- Innovative design for scanning thicker items.
- Scanner lid opens fully at 180 degrees.
- Accommodates up to 25mm thickness with lid closed.

Smart Energy Saving Mode
- Save on electricity bills.
- Automatic energy-saving mode.
- Manual power-saving option.

Software Solutions for All Needs
- Master the art of film and photo scanning with the bundled softwares.
- Intuitive interface with EPSON Scan ver 3.0.
- EPSON Creativity Suite manages digital images effortlessly.
- ArcSoft PhotoImpression™ 5 photo editing software
- Optical Character Recognition with ABBYY FineReader Sprint 6.

Short summary description Epson Perfection V350 Photo:

Epson Perfection V350 Photo, 216 x 297 mm, 4800 x 9600 DPI, 48 bit, 35 sec/page, Flatbed scanner, CCD

Long summary description Epson Perfection V350 Photo:

Epson Perfection V350 Photo. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Standard interfaces: USB 2.0. Power consumption (typical): 20 W, Power consumption (standby): 4.1 W

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.