location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 55770000 staples Staples pack 1000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55770000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55770000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9102015025953 show
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 55770000 staples Staples pack 1000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples pack Gauge: 10
  • - Staple leg length: 4 mm
  • - 1000 staples
  • - Staple purpose: Fixing
  • - Material: Galvanized steel
  • - Suitable for materials: Paper
  • - Stainless steel
Long product name Leitz 55770000 staples Staples pack 1000 staples :
The long product name of Leitz 55770000 staples Staples pack 1000 staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Performance P2 Staples
More>>>
Leitz 55770000 staples Staples pack 1000 staples:
The official description of Leitz 55770000 staples Staples pack 1000 staples as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No. 10 strong steel staples. Use with a Leitz stapler for optimum performance.

Short summary description Leitz 55770000 staples Staples pack 1000 staples:
This short summary of the Leitz 55770000 staples Staples pack 1000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 55770000, Staples pack, 4 mm, Fixing, 1000 staples, Galvanized steel, Stainless steel

Long summary description Leitz 55770000 staples Staples pack 1000 staples:
This is an auto-generated long summary of Leitz 55770000 staples Staples pack 1000 staples based on the first three specs of the first five spec groups.

Leitz 55770000. Type: Staples pack, Staple leg length: 4 mm, Staple purpose: Fixing. Package width: 29 mm, Package depth: 51 mm, Package height: 12 mm. Dimensions (WxDxH): 57 x 37 x 1 mm. Cartridges quantity: 10 pc(s)

Features
Type *
Staples pack
Gauge *
10
Staple leg length *
4 mm
Staple purpose
Fixing
Capacity
1000 staples
Material
Galvanized steel
Product colour
Stainless steel
Stapling capacity
10 sheets
Suitable for materials
Paper
Features
Compatibility
5513
Weight & dimensions
Package width
29 mm
Package depth
51 mm
Package height
12 mm
Package weight
20 g
Other features
Dimensions (WxDxH)
57 x 37 x 1 mm
Packaging content
Cartridges quantity
10 pc(s)
Brand Image Product code Product Stock Price from
Leitz 55846000 staples Staples pack 1000 staples Leitz 55846000 staples Staples pack 1000 staples
(show image)
55846000 55846000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55720000 staples Staples pack 1000 staples Leitz 55720000 staples Staples pack 1000 staples
(show image)
55720000 55720000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P1 No 8 1000 staples Leitz Power Performance P1 No 8 1000 staples
(show image)
55780000 Leitz Power Performance P1 No 8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 55680000 staples Staples pack 2500 staples Leitz 55680000 staples Staples pack 2500 staples
(show image)
55680000 55680000 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P4 24/8 1000 staples Leitz Power Performance P4 24/8 1000 staples
(show image)
55710000 Leitz Power Performance P4 24/8 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P3 24/6 1000 staples Leitz Power Performance P3 24/6 1000 staples
(show image)
55700000 Leitz Power Performance P3 24/6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance P6 Staples pack 1000 staples Leitz Power Performance P6 Staples pack 1000 staples
(show image)
55790000 Power Performance P6 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K12 Cartridge Leitz Power Performance K12 Cartridge
(show image)
55940000 Power Performance K12 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K10 Cartridge Leitz Power Performance K10 Cartridge
(show image)
55930000 Power Performance K10 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Power Performance K8 Cartridge Leitz Power Performance K8 Cartridge
(show image)
55920000 Power Performance K8 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)