location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F6058-L203 USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F6058-L203
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6058-L203
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185854504
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu S26391-F6058-L203 USB graphics adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Based on DisplayPort Alternate-Mode
Long product name Fujitsu S26391-F6058-L203 USB graphics adapter Black :
The long product name of Fujitsu S26391-F6058-L203 USB graphics adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C to VGA Adapter
More>>>
Fujitsu S26391-F6058-L203 USB graphics adapter Black:
The official description of Fujitsu S26391-F6058-L203 USB graphics adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU USB Type-C to VGA Adapter offers a fast and easy way to connect an analog VGA-display or projector to your mobile system, or desktop PC, using the USB Type-C port via plug-and-play functionality.

Short summary description Fujitsu S26391-F6058-L203 USB graphics adapter Black:
This short summary of the Fujitsu S26391-F6058-L203 USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F6058-L203, FCC, CE, VCCI, Black, 23 g, 5 - 35 °C, -20 - 60 °C

Long summary description Fujitsu S26391-F6058-L203 USB graphics adapter Black:
This is an auto-generated long summary of Fujitsu S26391-F6058-L203 USB graphics adapter Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F6058-L203. Certification: FCC, CE, VCCI. Product colour: Black. Weight: 23 g

Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)