Epson logo

Epson DLQ-3500 dot matrix printer 360 x 360 DPI Colour 550 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95615
Info modified on:
07 Apr 2021, 14:52:49
Warranty:
1 year on-site. Optional extension to 3 years.
Long product name Epson DLQ-3500 dot matrix printer 360 x 360 DPI Colour 550 cps:

DLQ-3500, USB 1.1, 550 cps

Epson DLQ-3500 dot matrix printer 360 x 360 DPI Colour 550 cps:

The Epson DLQ-3500 offers ultra reliable flatbed printing with Epson quality and speed.

Like all dot matrix printers in the Epson range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationery. Crisp, clear output can be achieved on multi-part forms up to eight layers thick.

Key Features

-Fast and durable wide carriage Epson 24 pin flat-bed printer.
-Prints up to 550 characters per second (High Speed Draft 10 cpi).
-Automatic paper handling and automatic platen gap adjustment.
-Prints up to 8 part forms (1 original + 7 copies).
-Parallel and USB interfaces with optional Ethernet, Twinax, Coax or Serial.
-Colour printing (supplied with both black and colour fabric ribbons)
-Automatic Sheet Alignment Unit (optional).

Short summary description Epson DLQ-3500 dot matrix printer 360 x 360 DPI Colour 550 cps:

Epson DLQ-3500, 550 cps, 360 x 360 DPI, Code 39, POSTNET, UPC-A, UPC-E, 128 KB, 59 dB, USB 1.1

Long summary description Epson DLQ-3500 dot matrix printer 360 x 360 DPI Colour 550 cps:

Epson DLQ-3500. Maximum print speed: 550 cps, Maximum resolution: 360 x 360 DPI, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 128 KB, Sound pressure level (printing): 59 dB. Standard interfaces: USB 1.1. Print direction: Bi-directional, Print head life: 400 million characters. Power consumption (typical): 85 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.