location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z Turbo Drive G2 2 TB TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z Turbo Drive G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3KP44AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018798137 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP Z Turbo Drive G2 2 TB TLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB
  • - TLC
  • - Component for: Server/workstation
Long product name HP Z Turbo Drive G2 2 TB TLC :
The long product name of HP Z Turbo Drive G2 2 TB TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z Turbo Drive G2 2TB (Z2 Mini)
More>>>
HP Z Turbo Drive G2 2 TB TLC:
The official description of HP Z Turbo Drive G2 2 TB TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super charge your productivity and creativity and deliver optimized HP Workstation workflows with the HP Z Turbo Drive G2 PCIe SSD, which delivers four times the read performance of traditional SSDs at a cost that’s remarkably similar.

Short summary description HP Z Turbo Drive G2 2 TB TLC:
This short summary of the HP Z Turbo Drive G2 2 TB TLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z Turbo Drive G2, 2 TB

Long summary description HP Z Turbo Drive G2 2 TB TLC:
This is an auto-generated long summary of HP Z Turbo Drive G2 2 TB TLC based on the first three specs of the first five spec groups.

HP Z Turbo Drive G2. SSD capacity: 2 TB, Component for: Server/workstation

Features
SSD capacity *
2 TB
Memory type *
TLC
Component for *
Server/workstation
HP segment
Business
Weight & dimensions
Width
215.9 mm
Weight & dimensions
Depth
304.8 mm
Height
25.4 mm
Weight
280 g
Other features
Compatible products
Z2 Mini G3
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)