location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6810 60-in Production Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU14A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018992023 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 15:07:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited hardware warranty
Long product name HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The long product name of HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z6810 60-in Production Printer
More>>>
Short summary description HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6810 60-in Production Printer, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, A1 (594 x 841 mm), Bond paper, Coated paper

Long summary description HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z6810 60-in Production Printer. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Coated paper, ISO A-series sizes (A0...A9): A1. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, Internal storage capacity: 500 GB, Storage media: HDD. Power consumption (typical): 270 W, Power consumption (off): 0.3 W

IMPRESSIVE – Meet high-quality expectations

Help your customers stand out from impactful photos to detailed maps/line drawings, with optimised printheads.
Avoid rework with consistent, accurate colour across prints and printers, with embedded spectrophotometer.[3]
Meet your customers' expectations for precise colours with HP Professional PANTONE® colour emulation.[4]

RELIABLE – No need to change the way you work

Seamlessly integrate with the market-leading RIPs, enabled by HP's RIP certification program.[2]
Turn operator efficiency into operating profit with HP SmartStream job preparation and processing software.
Easily create content and submit jobs using the HP Applications Center.[6]
Enjoy one-click printing that also helps reduce media waste using HP Click printing software.[7]

PRODUCTIVE – Increase your production volumes

Accommodate production peaks with print speeds up to 19.7 m²/h (212 ft²/h) on glossy and 50.9 m²/h (548 ft²/h) on plain paper.[5]
Handle more jobs with 500 GB hard disk capacity.
Work without interruption with long media rolls, 775-ml HP ink cartridges, and a built-in take-up reel.

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Coated paper
ISO A-series sizes (A0...A9)
A1
Media thickness
0.6 mm
Maximum roll diameter
17 cm
Media width (rolls)
280 - 1524 mm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
1000 Mbit/s
Performance
Product colour *
Black
Performance
Internal storage capacity
500 GB
Storage media
HDD
Brand-specific features
HP Jetdirect
Yes
Power
Power consumption (typical)
270 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2430 mm
Depth
690 mm
Height
1370 mm
Weight
190 kg
Packaging data
Package width
2684 mm
Package depth
750 mm
Package height
1200 mm
Package weight
222 kg
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Designjet Z6810 60-in Production Printer large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
Disclaimer

[1] Compared with large-format photo inks inkjet printers under €9,000 for graphics applications. Based on the fastest-rated colour speeds as published by manufacturers as of June, 2017. Test methods vary.
[2] For a list of HP certified RIPs, visit: https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=c07798647
[3] Embedded in the HP DesignJet Z6810 Production Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that’s been thoroughly tested to meet customer demands for ease, quality, and dependability.
[4] HP Professional PANTONE® color emulation and Adobe PostScript®/PDF upgrade kit sold separately.
[5] Using glossy paper and Normal mode, HP DesignJet Z6810 Production Printers can achieve print speeds up to 19.7 m²/h (212 ft²/h). Using plain paper and Normal mode, HP DesignJet Z6810 Production Printers can achieve speeds up to 50.9 m²/h (548 ft²/h).
[6] Requires an HP Applications Center account, internet connection, and connected internet-capable device. For more information, see http://www.hpapplicationscenter.com.
[7] Once image is selected, one-click printing when printing the entire file without any modifications to the print settings. Applicable to PDF, JPEG, TIFF, and HP-GL/2 files.

Technical specification disclaimers
Mechanical printing time with Original HP Vivid Photo Inks.
With HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org . HP trademark license code FSC®-C017543, see http://www.fsc.org . Not all FSC®-certified products are available in all regions.
Recyclable HP papers can be recycled through commonly available recycling programs, or according to region-specific practices, or can be returned through the HP Large Format Media take-back program. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
ICC absolute colour metric accuracy on HP Premium Instant-dry Satin Photo Paper with HP Vivid Photo Inks.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.