location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skin friendly shaver Showerproof body groomer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG3015/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103848103 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2020
Product end of life date
Philips BG3015/13 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full body grooming
  • - Skin-friendly shaver
  • - Bi-directional body combs
  • - Rechargeable battery power
  • - 100% Showerproof
  • - Ergonomic grip
  • - Built to last
Long product name Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer :
The long product name of Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Showerproof body groomer - Skin friendly shaver, 3 click-on combs, 3,5,7 mm, 50mins cordless use/1h charge
More>>>
Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer:
The official description of Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Confidently shave or trim all body zones
Designed to be safe and comfortable for underarms, chest and abs, shoulders, groin area and legs. The skin-friendly shaver catches and cuts hairs of different lengths, without the need for multiple tools or skin contact with sharp edges.

Rounded tips and hypoallergenic foil for skin comfort
The shaver head features patented rounded tips and a hypo-allergenic foil to protect your skin while shaving. The bi-directional trimmers cut longer hairs, which are shaved by the foil for a closer result.

Includes 3 combs for a natural trim (3,5,7 mm)
3 combs included for different body hair lengths. Attach the combs to the shaving system to trim hair to fixed length settings of 3 mm, 5 mm or 7 mm. You can use the shaving system without the combs for a closer result. For thicker hair, pre-trimming with the fixed combs is recommended.

50 minutes cordless use after a 1 hour charge
High-power rechargeable battery for full body use, with 50 minutes of cordless use after a 1 hour charge. The battery light indicates power status, when the battery is low or full.

Easy to clean and use in or out of the shower
Provides a comfortable and close result in or out of the shower. The body groomer is fully water-resistant, so you can simply rinse it clean when you've finished. For longer hair, trimming performance may be better on dry hair.

Ergonomic grip for maximum control
The rubber grip is designed to ensure optimal handling even when wet, for better control during use, in or out of the shower.

2-year guarantee, worldwide voltage, no oiling needed
All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Short summary description Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer:
This short summary of the Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer, Wet & Dry, Oil-free maintenance, Battery, Black, Blue

Long summary description Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer:
This is an auto-generated long summary of Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 3000 Skin friendly shaver Showerproof body groomer. Product colour: Black, Blue, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery

Features
Number of length steps
3
Product colour *
Black, Blue
Wet & Dry
Yes
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Minimum hair length
3 mm
Maximum hair length
7 mm
Features
Easy to grip
Yes
Power
Power source *
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
50 min
Battery recharge time
1 h
Rechargeable
Yes
Battery level indicator
Yes
Battery
Rechargeable battery
Yes