location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage Battery Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Battery Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14151-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991020441 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:10:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage Battery Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 290 mAh
  • - Black
Long product name Jabra Engage Battery Pack :
The long product name of Jabra Engage Battery Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage Battery Pack
More>>>
Jabra Engage Battery Pack:
The official description of Jabra Engage Battery Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One replacement battery pack for the Jabra Engage 55, Engage 65 and 75 for mono or stereo headsets.

Short summary description Jabra Engage Battery Pack:
This short summary of the Jabra Engage Battery Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage Battery Pack, Battery, Black

Long summary description Jabra Engage Battery Pack:
This is an auto-generated long summary of Jabra Engage Battery Pack based on the first three specs of the first five spec groups.

Jabra Engage Battery Pack. Product type: Battery, Product colour: Black

Features
Product type *
Battery
Brand compatibility *
Jabra
Compatibility
Engage 65, Engage 75
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
290 mAh
Battery voltage
3.8 V
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity
1
Packaging data
Package width
165 mm
Packaging data
Package depth
90 mm
Package height
21.5 mm
Package weight
170 g
Sustainability
Sustainability certificates
CE
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
379 mm
Master (outer) case length
285 mm
Master (outer) case height
168 mm
Master (outer) case gross weight
3.08 kg
Products per master (outer) case
80 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)