location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage Convertible Accessory Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Convertible Accessory Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-41 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991021295 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Engage Convertible Accessory Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ear hook
  • - Bluetooth
  • - Black
Long product name Jabra Engage Convertible Accessory Pack :
The long product name of Jabra Engage Convertible Accessory Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage Convertible Accessory Pack
More>>>
Jabra Engage Convertible Accessory Pack:
The official description of Jabra Engage Convertible Accessory Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One Jabra Engage convertible accessory pack. Includes EarGels and earhook pack.

Short summary description Jabra Engage Convertible Accessory Pack:
This short summary of the Jabra Engage Convertible Accessory Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage Convertible Accessory Pack, Ear hook, Black

Long summary description Jabra Engage Convertible Accessory Pack:
This is an auto-generated long summary of Jabra Engage Convertible Accessory Pack based on the first three specs of the first five spec groups.

Jabra Engage Convertible Accessory Pack. Product type: Ear hook, Product colour: Black

Features
Product type *
Ear hook
Brand compatibility *
Jabra
Compatibility
Engage 65, Engage 75
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
4 pc(s)
Packaging data
Package width
90 mm
Package depth
95 mm
Packaging data
Package height
10 mm
Package weight
100 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
595 mm
Master (outer) case length
399 mm
Master (outer) case height
167 mm
Master (outer) case gross weight
1.98 kg
Products per master (outer) case
180 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)