location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage Ear Cushions – 2 pieces for Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage Ear Cushions – 2 pieces for Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14101-73 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991021752 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra Engage Ear Cushions – 2 pieces for Mono :
The long product name of Jabra Engage Ear Cushions – 2 pieces for Mono. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Engage Ear Cushions – 2 pieces for Mono
More>>>
Jabra Engage Ear Cushions – 2 pieces for Mono:
The official description of Jabra Engage Ear Cushions – 2 pieces for Mono as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black leatherette ear cushions for the Jabra Engage 55, Engage 65 or Jabra Engage 75.

Short summary description Jabra Engage Ear Cushions – 2 pieces for Mono:
This short summary of the Jabra Engage Ear Cushions – 2 pieces for Mono data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Engage Ear Cushions – 2 pieces for Mono, Ear pad, Black

Long summary description Jabra Engage Ear Cushions – 2 pieces for Mono:
This is an auto-generated long summary of Jabra Engage Ear Cushions – 2 pieces for Mono based on the first three specs of the first five spec groups.

Jabra Engage Ear Cushions – 2 pieces for Mono. Product type: Ear pad, Product colour: Black

Features
Product type *
Ear pad
Brand compatibility *
Jabra
Compatibility
Jabra Engage 65 Mono, Jabra Engage 75 Mono
Product colour
Black
Packaging content
Quantity per pack
2 pc(s)
Packaging data
Package width
225 mm
Package depth
160 mm
Package height
10 mm
Packaging data
Package weight
80 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
379 mm
Master (outer) case length
285 mm
Master (outer) case height
168 mm
Master (outer) case gross weight
1.69 kg
Products per master (outer) case
60 pc(s)
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)