location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680 Pro dot matrix printer 413 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376122
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-680 Pro dot matrix printer 413 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 413 cps
  • - 55 dB
  • - Buffer size: 64 KB
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
Warranty: Standard 1 year, Optional extension to 3 years
Long product name Epson LQ-680 Pro dot matrix printer 413 cps :
The long product name of Epson LQ-680 Pro dot matrix printer 413 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-680 Pro, 24-pin dot matrix impact printer, 413 cps, 106 Columns - Flatbed
More>>>
Epson LQ-680 Pro dot matrix printer 413 cps:
The official description of Epson LQ-680 Pro dot matrix printer 413 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LQ-680 and LQ-680 Pro offer very reliable flatbed printing with impressive quality and speed

Epson is the world's largest manufacturer of dot matrix printers with a product range that offers the ultimate in high speed, low cost, reliable and durable printing across all stationery types. Impact printing is the ideal solution for printing drafts, high-volume data processing and multi-part stationery, for which there is simply no alternative. Offering an unequalled variety of products spanning all requirement levels, from small to large print volumes, the Epson dot matrix range enables you to strike exactly the right balance between capability, performance and cost.

The Epson LQ-680 and LQ-680 Pro feature rugged Epson construction that ensures reliability, whilst the print head life and total volume have been extended to suit even the most demanding of environments. Paper handling versatility is evident with three-way paper handling from the front, rear or top together with crisp, clear output achievable on multi-part forms of up to six copies. Improved front-in, front-out paper handling ensures that front-loaded cut sheet paper and single-sheet, multi-part forms emerge right-side up for instant legibility, whilst two optional cut-sheet feeders can also be added simply and easily for the convenience of pre-loading paper.

The LQ-680Pro has the same specification as the LQ-680 with the following enhancements: Automatic Platen Gap Adjustment ensures that the print quality and paper feeding is always optimised - ideal for customers who regularly alternate between different paper types. Furthermore, LQ-680Pro has automatic paper source selection between cut sheet, continuous, and if fitted, cut sheet feeder bins one or two.

Short summary description Epson LQ-680 Pro dot matrix printer 413 cps:
This short summary of the Epson LQ-680 Pro dot matrix printer 413 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680 Pro, 413 cps, 310 cps, Code 39, POSTNET, UPC-A, UPC-E, 64 KB, 55 dB, Ethernet

Long summary description Epson LQ-680 Pro dot matrix printer 413 cps:
This is an auto-generated long summary of Epson LQ-680 Pro dot matrix printer 413 cps based on the first three specs of the first five spec groups.

Epson LQ-680 Pro. Maximum print speed: 413 cps, Normal print speed: 310 cps, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 64 KB, Sound pressure level (printing): 55 dB. Optional connectivity: Ethernet. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters. Weight: 9.4 kg

Printing
Colour *
No
Maximum print speed *
413 cps
Normal print speed
310 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Ports & interfaces
Optional connectivity
Ethernet
Endurance
Print head *
24-pin
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
2 million characters
Mean time between failures (MTBF)
10000 h
Weight & dimensions
Weight
9.4 kg
Other features
Dimensions (WxDxH)
497 x 387 x 230 mm
Fonts included
Draft, Romans, Sans Serif, Prestige, Script, OCR-B, Orator, Orator-S, Script C
Compatible operating systems
Windows 3.1x/95/98/NT 3.51/NT 4.0
Technical details
Sustainability certificates
ENERGY STAR
Brand Image Product code Product Stock Price from
Epson LQ-680 dot matrix printer 413 cps Epson LQ-680 dot matrix printer 413 cps
(show image)
C11C376022 LQ-680 0.00
(excl. VAT)
0 (incl. VAT)