location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4200DNPC6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C4200DNPC6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C600001BR
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C4200DNPC6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Maximum duty cycle: 90000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Warranty: 1 year on-site/Epson Cover Plus 3 year extended Warranty On-site ECPGRP65
Long product name Epson AcuLaser C4200DNPC6 :
The long product name of Epson AcuLaser C4200DNPC6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C4200DN - Colour, laser, duplex, 128 MB, 35 ppm (mono)/ 25 ppm (colour), USB, 10/100 Base-TX
More>>>
Epson AcuLaser C4200DNPC6:
The official description of Epson AcuLaser C4200DNPC6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Comprehensive connectivity: Parallel, Hi-Speed USB (2.0 compatible) and 10/100 Base Tx Ethernet.
- Supports PCL5C**, Epson ESC/Page, ESC/P2, FX. INM 1239X and Adobe® PostScript® Level 3.
- Easy to maintain, pre-installed toners.

Short summary description Epson AcuLaser C4200DNPC6:
This short summary of the Epson AcuLaser C4200DNPC6 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4200DNPC6, Laser, Colour, 2400 x 2400 DPI, A4, 35 ppm, Duplex printing

Long summary description Epson AcuLaser C4200DNPC6:
This is an auto-generated long summary of Epson AcuLaser C4200DNPC6 based on the first three specs of the first five spec groups.

Epson AcuLaser C4200DNPC6. Print technology: Laser, Colour. Maximum duty cycle: 90000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
10.2 s
Time to first page (colour, normal)
10.2 s
Economical printing
Yes
Features
Maximum duty cycle *
90000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
550 sheets
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Multi-Purpose Tray media weight
60 - 216 g/m²
Media weight (tray 1)
60 - 216 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP. NetBEUI: SNMP; NetWare and AppleTalk: SNMP
Performance
Internal memory *
128 MB
Flash memory
640 MB
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
55 dB
Sound power level (standby)
35 dB
Design
Certification
IEC60950 3rd Edition; EN60950 3rd Edition; IEC60825 Class 1 Laser Product; CE Directive EN55022 (CIRSPR Publication22), Class B; EN61000-3-2 (Harmonics) Class A; EN61000-3-3 (Flicker)
Power
Power consumption (standby)
71 W
Power consumption (PowerSave)
25 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 80%
Weight & dimensions
Weight
34.5 kg
Dimensions (WxDxH)
437 x 588 x 457 mm
Packaging data
Package width
555 mm
Package depth
875 mm
Package height
589 mm
Package weight
41.8 kg
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, Executive, F4, LGL13, LGL14
Power requirements
220 - 240V, 50 - 60Hz, 5A
Networking features
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Compatible operating systems
Microsoft Windows 98/Me/XP/2000/Server 2003; Mac OSX 10.1.2
Emulations
PCL6, ESC/P, ESC/P2, ESC/Page, ESC/Page-Colour, PostScript 3
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 09:24:40
Uk has collected 3 expert reviews for Epson AcuLaser C4200DNPC6 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-05-18 09:24:37
A big colour laser printer for a small office should have a good turn of speed and plenty of paper capacity, so it can be left to its own devices for weeks on end. Epson's Aculaser C4200DN aims to do both these things, with a claimed top speed of 35ppm an...
70%
goodgearguide.com.au
Updated:
2013-05-18 09:24:38
As far as networkable colour laser printers go, Epsons AcuLaser C4200DN is handcrafted for the small to medium business.
90%
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)