Nobo logo

Nobo T Card Size 1.5 Yellow (100)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29426
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nobo T Card Size 1.5 Yellow (100):

T Card Size 1.5, 170 g/m², Yellow, 100 pcs

Short summary description Nobo T Card Size 1.5 Yellow (100):

Nobo T Card Size 1.5 Yellow (100), T-Card, Yellow, Standart, 49 mm, 23 mm, 58 mm

Long summary description Nobo T Card Size 1.5 Yellow (100):

Nobo T Card Size 1.5 Yellow (100). Product type: T-Card, Product colour: Yellow, Format: Standart. Package width: 49 mm, Package depth: 23 mm, Package height: 58 mm. Quantity per pack: 100 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.