location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson IR-700: Pen, 512MB, "15, T88

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson IR-700: Pen, 512MB, "15, T88
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41A261EPTRXPB
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson IR-700: Pen, 512MB, "15, T88 :
The long product name of Epson IR-700: Pen, 512MB, "15, T88. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson IR-700: Pen, 512MB, "15, T88
More>>>
Epson IR-700: Pen, 512MB, "15, T88:
The official description of Epson IR-700: Pen, 512MB, "15, T88 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pen, 512MB, 15", T88; ;Epson Dark Grey (EDG)

Short summary description Epson IR-700: Pen, 512MB, "15, T88:
This short summary of the Epson IR-700: Pen, 512MB, "15, T88 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson IR-700: Pen, 512MB, "15, T88, China, 1 pc(s), 450 mm, 590 mm, 460 mm, 15.3 kg

Long summary description Epson IR-700: Pen, 512MB, "15, T88:
This is an auto-generated long summary of Epson IR-700: Pen, 512MB, "15, T88 based on the first three specs of the first five spec groups.

Epson IR-700: Pen, 512MB, "15, T88. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 450 mm, Package depth: 590 mm. Products per pallet: 8 pc(s), Products per pallet layer: 2 pc(s), Pallet gross width: 120 cm

Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
450 mm
Package depth
590 mm
Package height
460 mm
Package weight
15.3 kg
Logistics data
Products per pallet
8 pc(s)
Products per pallet layer
2 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet (UK)
16 pc(s)
Products per pallet layer (UK)
4 pc(s)
Pallet length (UK)
199 cm