location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Post-It Check ‘Post-It’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Post-it 5845SSU2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5845SSU2 show
Show alternative article codes used in the online market place
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Post-It’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Post-It: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:07:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s) :
The long product name of Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Post-it 125 x 200mm (4 x 45)
More>>>
Short summary description Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s):
This short summary of the Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Post-It 5845SSU2, Green, Pink, 125 mm, 200 mm, 4 pc(s), 45 sheets

Long summary description Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s):
This is an auto-generated long summary of Post-It 5845SSU2 self-adhesive label Green, Pink 4 pc(s) based on the first three specs of the first five spec groups.

Post-It 5845SSU2. Product colour: Green, Pink. Width: 125 mm, Height: 200 mm. Labels per pack: 4 pc(s), Media sheets per package: 45 sheets

Brand Image Product code Product Stock Price from
Post-It

Post-It 653-1RPT self-adhesive label Blue, Green, Grey 24 pc(s)
(show image)
91412 653-1RPT 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 653TF self-adhesive label Multicolour 12 pc(s)
(show image)
653TF 653TF 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 653GE self-adhesive label Yellow 12 pc(s)
(show image)
653GE Post-it 653GE 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It 654-1RPT self-adhesive label 100 pc(s)
(show image)
654-1RPT 654-1RPT 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Super Sticky Rainbow Ultra (Pack 12) self-adhesive label
(show image)
654SSUC2 Super Sticky Rainbow Ultra (Pack 12) 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Super Stick Ultra Yellow (Pack 6) self-adhesive label
(show image)
654-S6 Super Stick Ultra Yellow (Pack 6) 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Notes & Dispenser (Pack 12) self-adhesive label
(show image)
654COLVP Notes & Dispenser (Pack 12) 0.00
(excl. VAT)
0 (incl. VAT)
Post-It

Post-It Notes Yellow, 76x76 mm (Pack 12) self-adhesive label 100 pc(s)
(show image)
654GE Notes Yellow, 76x76 mm (Pack 12) 0.00
(excl. VAT)
0 (incl. VAT)