Warranty:
Lifetime
Long product name Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM
:
Memory upgrade, 512MB DRAM, DIMM
The long product name of Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Memory upgrade, 512MB DRAM, DIMM
More>>>
Short summary description Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM:
This short summary of the Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco MEM-XCEF720-512M, 0.5 GB, 1 x 0.5 GB, DRAM
Long summary description Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM:
This is an auto-generated long summary of Cisco MEM-XCEF720-512M memory module 0.5 GB 1 x 0.5 GB DRAM based on the first three specs of the first five spec groups.
Cisco MEM-XCEF720-512M. Component for: PC/Server, Internal memory: 0.5 GB, Memory layout (modules x size): 1 x 0.5 GB, Internal memory type: DRAM