location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Omniview E Series 4-Port KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch Omniview E Series 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DB104PY
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:36:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Omniview E Series 4-Port KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 2048 x 1536 pixels
Warranty: Limited 2-Year Warranty, free Technical Support.
Long product name Belkin Omniview E Series 4-Port KVM switch Black :
The long product name of Belkin Omniview E Series 4-Port KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Omniview E Series 4-Port KVM Switch, PS/2
More>>>
Short summary description Belkin Omniview E Series 4-Port KVM switch Black:
This short summary of the Belkin Omniview E Series 4-Port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin KVM Switch Omniview E Series 4-Port, 2048 x 1536 pixels, Black

Long summary description Belkin Omniview E Series 4-Port KVM switch Black:
This is an auto-generated long summary of Belkin Omniview E Series 4-Port KVM switch Black based on the first three specs of the first five spec groups.

Belkin KVM Switch Omniview E Series 4-Port. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2048 x 1536 pixels, Video bandwidth: 400 Hz. Product colour: Black. Connectivity technology: Wired, I/O ports: 5 x VGA 5 x PS/2 mouse 5 x PS/2 keyboard 1 x power

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:56:56
Uk has collected 2 expert reviews for Belkin Omniview E Series 4-Port KVM switch Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
tweaktown.com
Updated:
2015-12-23 03:28:38
Belkin is a market leader in SOHO and SMB solutions. From cables and adapters to enclosures and network switches, they have one of the most impressive portfolios in the industry. Today, we dig into that portfolio, and pull out a top KVM offering in the Be...
95%
virtual-hideout.net
Updated:
2011-09-25 19:56:56
With the way the computer market is right now, with hardware prices falling as new components are released faster and faster, chances are you have more than one computer if you know how to upgrade your computer. The reasons are pretty self-explanatory...
Bottom line Overall, I was pleased by this KVM, which was a little surprise to me. Belkin indeed was able to pack the best of the basics into this KVM, allowing it to perform its job very well. Although it doesnt have USB or audio support, I rarely had a need for...
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin 2-Port Reverse KVM switch Black
(show image)
F1D201U 2-Port Reverse KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)