HP logo

HP Deskjet 450ci inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83998
Info modified on:
14 Mar 2024, 17:05:29
End of life date:
30 Oct 2005
Long product name HP Deskjet 450ci inkjet printer Colour 4800 x 1200 DPI A4:

5ppm/2ppm, 1200 x 1200dpi, 4800 x 1200dpi, 16MB RAM/4MB ROM, CompactFlash card slot

HP Deskjet 450ci inkjet printer Colour 4800 x 1200 DPI A4:

High-performance printing virtually anytime, anywhere with photo-quality resolution, minimal user intervention and a wide range of wired and wireless connectivity options, including Bluetooth wireless technology.

Short summary description HP Deskjet 450ci inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 450ci, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 5 ppm

Long summary description HP Deskjet 450ci inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet 450ci. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm. Product colour: Black, Grey

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.