Cisco logo

Cisco 7600-SIP-200 network interface processor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32268
Info modified on:
17 Nov 2017, 16:42:58
Long product name Cisco 7600-SIP-200 network interface processor:

7600 Series SPA Interface Processor-200

Short summary description Cisco 7600-SIP-200 network interface processor:

Cisco 7600-SIP-200, TCP, UDP, IPv4, IPv6, MPLS, SNMP, MIB II, CiscoWorks CiscoView, RME, ISC, 0.5 GB, 432 x 389 x 44 mm, 3.9 kg, 0 - 40 °C

Long summary description Cisco 7600-SIP-200 network interface processor:

Cisco 7600-SIP-200. Supported network protocols: TCP, UDP, IPv4, IPv6, MPLS. Management protocols: SNMP, MIB II, CiscoWorks CiscoView, RME, ISC. Route memory: 0.5 GB. Dimensions (WxDxH): 432 x 389 x 44 mm, Weight: 3.9 kg. Power consumption (typical): 160 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.