HPE logo

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68342
Info modified on:
23 Apr 2019, 14:34:50
Long product name HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s:

Cisco 1 Gb Ethernet and 1/2 Gb Short Wave SFP LC Transceiver

Short summary description HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s:

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver, 1000 Mbit/s, SFP, LC, SW, Cisco MDS 9222i Multiservice Modular Fabric Switch Cisco MDS 9500 Director Switch HP SN8000C..., 235 mm

Long summary description HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver network transceiver module 1000 Mbit/s:

HPE Cisco 1 Gb Ethernet & 1/2 Gb Short Wave SFP LC Transceiver. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Compatible products: Cisco MDS 9222i Multiservice Modular Fabric Switch Cisco MDS 9500 Director Switch HP SN8000C.... Width: 235 mm, Depth: 15 mm, Height: 317.5 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.