location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rollermouse Free2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNERMFB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Black
  • - Ambidextrous USB Type-A + PS/2
  • - Scroll type: Wheel Buttons quantity: 5
  • - 1.7 m
Long product name BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2 :
The long product name of BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rollermouse Free2, USB/PS2, 900g, Black
More>>>
BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2:
The official description of BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mouse in central position: keeps user's hands in ergonomically optimal work zone
- Alternating: use of right and left hand is possible
- Buttons: 5 buttons and extra scroll wheel
- Slim: slimmer and more compact than RollerMouse Pro, makes it also applicable for compact and thin keyboards
- Wrist rest: included removable wrist rest
- Connection: USB and PS2
- Cable length:: 170 cm

Short summary description BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2:
This short summary of the BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Rollermouse Free2, Ambidextrous, USB Type-A + PS/2, Black

Long summary description BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2:
This is an auto-generated long summary of BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2 based on the first three specs of the first five spec groups.

BakkerElkhuizen Rollermouse Free2. Form factor: Ambidextrous. Device interface: USB Type-A + PS/2, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A + PS/2
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.7 m
Weight & dimensions
Weight
900 g
Other features
Mouse dimensions (WxDxH)
435 x 120 x 35 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI
(show image)
BNEDXT DXT 2 Precision Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball
(show image)
BNERMB Rollermouse Pro2 0.00
(excl. VAT)
0 (incl. VAT)