location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Grip Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Grip Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991353
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:20
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNEGM user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Grip Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Black, Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.5 m
Warranty: 5 Years
Long product name BakkerElkhuizen Grip Mouse :
The long product name of BakkerElkhuizen Grip Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Grip Mouse, USB-A, 800/1200/1600 DPI, 1.5 m, 150 g
More>>>
BakkerElkhuizen Grip Mouse:
The official description of BakkerElkhuizen Grip Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Grip Mouse
Vertical mouse with a welcome price.

The ergonomic shape of the mouse guarantees a healthier way of working. The extra wide, clickable scroll-wheel, the grooved left and right mouse-keys, and the optical sensor promise a convenient handling and precise movements. Start working with an ergonomic mouse, avoid physical complaints, and be more productive.

Extra wide scroll-wheel. Grooved buttons.
The Grip Mouse has an extra wide, clickable scroll wheel with notches, so you don’t slip of easily with your hand. The grooved left and right mouse-keys make sure that your fingertips rest in a shallow groove on the buttons. This ensures a good handling for your mouse work and lead to more productivity.

The features.
The optical sensor of the Grip Mouse guarantees a precise movement of your mouse pointer. Connect the Grip Mouse with the USB cable or the USB receiver to your computer. The Grip Mouse is installed automatically and is immediately ready to use, thanks to its Plug & Play technology.

Nice design for any working environment.
The design of the Grip Mouse is silver-metallic with black and fits perfectly into any working environment. The Grip Mouse is appropriate for a successful mouse work in your fixed office or also in your home office.

Attractive price-performance ratio.
With the Grip Mouse we offer a vertical mouse for the entry level. Thanks to the vertical design, an ergonomic and healthier way of working is ensured for you.

Short summary description BakkerElkhuizen Grip Mouse:
This short summary of the BakkerElkhuizen Grip Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Grip Mouse, Right-hand, Vertical design, Optical, USB Type-A, 1600 DPI, Black, Silver

Long summary description BakkerElkhuizen Grip Mouse:
This is an auto-generated long summary of BakkerElkhuizen Grip Mouse based on the first three specs of the first five spec groups.

BakkerElkhuizen Grip Mouse. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Silver

Handshake position – for more ergonomics.
Handshake position – for more ergonomics.

Instead of placing your hand flat on the mouse, your hand holds the Grip Mouse vertically, like shaking hands. The comfortable inclination-angle of 60 degrees ensures a correct, ergonomic positioning of your hand and wrist. With the neutral positioning of your arm and wrist, physical discomfort can be prevented.

In addition, the shape and inclination-angle of the Grip Mouse guarantee a short time of adaptation to the vertical design.

Ergonomic background
Ergonomic background

Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Right hand model for medium hand sizes.
Right hand model for medium hand sizes.

The Grip Mouse is available as a right-hand model for medium sized hands. You can choose if you would like to have a wired or wireless version. The combination of the correct mouse size for your hand and the ergonomic shape, ensure a relaxed grip and a short time to get used to it.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Customizable movement resolution
Yes
Number of movement resolution modes
3
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Material
Plastic, Steel
Ergonomics
Cable length
1.5 m
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
74 mm
Depth
130 mm
Height
68 mm
Weight
150 g
Packaging data
Quantity per pack *
1 pc(s)
Manual
Yes
Package width
75 mm
Package depth
135 mm
Package height
85 mm
Package weight
192 g
Brand Image Product code Product Stock Price from
BakkerElkhuizen Evoluent4 Mouse (Right Hand) BakkerElkhuizen Evoluent4 Mouse (Right Hand)
(show image)
BNEEVR4 Evoluent4 Mouse (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI
(show image)
BNEDXT DXT 2 Precision Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI
(show image)
BNEEVL4 Evoluent4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)