location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Space-arm Clamp (2,25-7,5 kg)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNESP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399993425
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 15:32:00
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNESP user manual (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNESP user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNESP user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BakkerElkhuizen BNESP user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 7.5 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Gas spring Height adjustment Tilt adjustment
  • - Cable management
  • - Aluminium Silver
Warranty: Lifelong
Long product name BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg) :
The long product name of BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Space-arm Single, 10 - 24", 100x100/75x75 VESA, 3.3 kg
More>>>
BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg):
The official description of BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-arm Single
Adjust one screen to the correct ergonomic position and start working in a healthier posture and increase your viewing behaviour.

Easy setup for everyone.
The Space monitor arms promise an easy adjustment of your screen(s) to your optimal ergonomic position. Just pan, tilt, rotate and lift your screen to the optimal viewing height, depth, and angle.

Short summary description BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg):
This short summary of the BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg) data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg), Clamp, 7.5 kg, 25.4 cm (10"), 61 cm (24"), 100 x 100 mm, Silver

Long summary description BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg):
This is an auto-generated long summary of BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg) based on the first three specs of the first five spec groups.

BakkerElkhuizen Space-arm Clamp (2,25-7,5 kg). Mounting: Clamp, Maximum weight capacity: 7.5 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -40 - 40°. Product colour: Silver

Ergonomic background
Ergonomic background

Placing the screen too low can lead to tension in the upper neck. Placing it too high (the top should not be above eye level) can also lead to problems.

Possibly even more important is the adjustability of the depth, ensuring an optimal viewing distance. This allows you to better take in information and puts the least amount of strain on the eyes. This optimal screen position works better, more comfortably and increases productivity with 10% when compared to an incorrect positioning (Sommerich et al,1998).

Healthy posture and -viewing behaviour.
Healthy posture and -viewing behaviour.

An ergonomic correct screen position is key to ensure a neutral positioning of your neck and torso, as well as extra visual comfort. Therefore, it is necessary to adjust the screen(s) in height, depth, and viewing angle. With the Space monitor arms you can easily adjust your screen(s) to an optimal monitor position, this leads to more comfort and increases your productivity by 10%. The perfect viewing distance is also influenced by the readability and the light conditions, the space monitor arm thus can be regulated in positioning. If you would like to show your colleague something on your screen, the screen can be easily rotated and tilted for a better view while collaborating. The Space monitor arms provide for everyone the best support for an ergonomic viewing behaviour.

Height range 33-62 cm (top of 19-inch screen), depth range 25-58 cm.
Can be extended from single to double or triple screen.
Quickly and easily adjustable by any user. Ideal for flex workspaces.

Pan
Pan

The Space monitor arm can pan 360°.

Tilt
Tilt

The Space monitor arms can be tilted up to 40° up and 40° down. This can help e.g., when you would like to avoid reflections.

Rotate
Rotate

The Space monitor arm can hold the screen in both landscape and portrait, this ensures optimal flexibility.

Lift
Lift

The Space monitor arms can be adjusted up 620 mm and down 330 mm.

Gas spring technology.
Gas spring technology.

The integrated gas spring technology in the Space monitor arms makes it as easy as possible to adjust the monitor arms. The user can pan, tilt, rotate, and lift the Space monitor arms to create the optimal screen position. In addition, the Space monitor arm remains completely stable at any angle without any extra work. This easy adjustment is optimal for shared desk workspaces, where different users can adjust the monitor to their correct ergonomic working position.

Create more space.
Create more space.

With the Space monitor arms you automatically gain more workspace on your desk. By lifting your screen(s) up of the desk you immediately have less items on your desk surface. This leads to a lighter and neater workspace appearance. At the same time, the integrated cable management prevents cables from being scattered and tangled. A tidy desk makes it easier to focus on the work tasks, and this leads to more efficiency and productivity at work.

Mounting options.
Mounting options.

The Space monitor arms are easy to set up on your workplace. For example, The desk clamp can be used for tables up to 100 mm thickness and the grommet (eyelet) up to 60 mm. The Space monitor arms can be quickly installed on your desk, please always refer to our manual. You can then simply attach your screen to the Space monitor arm, thanks to the quick exchange VESA option. The Space arms offer stability and keeping your screen fixed firmly and safely in place.

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
7.5 kg
Maximum screen size *
61 cm (24")
Mounting
Clamp
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Clamp mount desk thickness (max)
9.2 cm
Mounting type *
Desk
Distance to the wall (min)
25 cm
Distance to the wall (max)
58 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Gas spring
Height adjustment range
330 - 620 mm
Tilt angle range
-40 - 40°
Angle of rotation
360°
Ergonomics
Pan range
0 - 360°
Cable management
Yes
Tilt adjustment
Yes
Design
Housing material
Aluminium
Product colour *
Silver
Weight & dimensions
Width
520 mm
Depth
67 mm
Height
464 mm
Weight
3.3 kg
Package width
360 mm
Package depth
510 mm
Package height
120 mm
Package weight
3.51 kg
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
BakkerElkhuizen CA 7 Flatscreen Arm Clamp BakkerElkhuizen CA 7 Flatscreen Arm Clamp
(show image)
BNECA7 CA 7 Flatscreen Arm Clamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)