location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90 (012A0): USB, PS, ECW, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-L90 (012A0): USB, PS, ECW, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C414012A0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946535869
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L90 (012A0): USB, PS, ECW, EU
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Maximum printing width: 7.2 cm Print speed: 150 mm/sec
  • - Built-in barcodes: 1D, 2D, CODABAR (NW-7), Code 39, Code 93, EAN128, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - USB port
  • - 1.9 kg
Long product name Epson TM-L90 (012A0): USB, PS, ECW, EU :
The long product name of Epson TM-L90 (012A0): USB, PS, ECW, EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-L90, Thermal, 203x203 dpi, 150mm/s, USB, 24V DC, 1.9kg, White + Fonts
More>>>
Epson TM-L90 (012A0): USB, PS, ECW, EU:
The official description of Epson TM-L90 (012A0): USB, PS, ECW, EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Label Printer
From stockroom to showroom, this quick, reliable label printer will do a great job.

Performance and practicality
Whether you need an address label with a two-dimensional barcode to track deliveries from the stockroom to their destination; or a sharp, eye-catching colour label which will really make an impact on customers, the TM-L90 series is an invaluable asset to your business. Offering fast, thermal printing at 150 millimetres per second to ensure smooth, instant results - it's ideal for supermarket service counters, or pharmacy labels, as well as simple address labels or price markdowns. If you require something more sophisticated, the TM-L90 series can also produce complex, high-resolution colour text and graphics at 100 millimetres per second.

Advanced and easy-to use
Printing text and graphics in red or blue, the TM-L90 series includes practical design features such as drop-in paper load, selectable auto-cutter and jamproof paper feeding ensure smooth operation, while easily accessible operator covers enable trouble-free maintenance.

Reliable and efficient
The TM-L90 series is also extremely dependable, with a MCBF (Mean Characters Before Failure) rate of 70 million. Plus, its excellent cable management system prevents accidental disconnection while in use.

Versatile and adaptable
Altogether, the TM-L90 label printer series is one of the most efficient for the retail sector: it accepts large diameter paper rolls (up to 90 millimetres in diameter); you can select one of three paper width options to produce labels in different sizes; and the decreased print margins help to reduce wastage. The TM-L90 series benefits from Windows and OPoS drivers and a wide range of interface options, including a high speed serial interface, as well as USB and Ethernet connectivity, which enable the printer to be operated as a network device, eliminating the need for extra PC hardware. In addition, the space-saving design and stylish appearance (in cool white or dark grey) fits neatly into any retail environment. The product can also be wall-mounted.

Short summary description Epson TM-L90 (012A0): USB, PS, ECW, EU:
This short summary of the Epson TM-L90 (012A0): USB, PS, ECW, EU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90 (012A0): USB, PS, ECW, EU, Direct thermal, 203 x 203 DPI, 150 mm/sec, Wired, White

Long summary description Epson TM-L90 (012A0): USB, PS, ECW, EU:
This is an auto-generated long summary of Epson TM-L90 (012A0): USB, PS, ECW, EU based on the first three specs of the first five spec groups.

Epson TM-L90 (012A0): USB, PS, ECW, EU. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 150 mm/sec. Supported paper width: 79.5 mm. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Direct thermal
Maximum resolution *
203 x 203 DPI
Print speed *
150 mm/sec
Maximum printing width *
7.2 cm
Paper handling
Supported paper width
79.5 mm
Maximum media length
9 cm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
No
Wi-Fi *
No
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB
Performance
Built-in barcodes
1D, 2D, CODABAR (NW-7), Code 39, Code 93, EAN128, EAN13, EAN8, ITF-14, MaxiCode, PDF417, QR Code, UPC-A, UPC-E
Character pitch
22.6 cpi
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
70000000
Certification
VCCI, FCC, CE, EMI, AS/NZS, WEEE, RoHS
Design
Product colour *
White
Power
AC adapter output voltage
24 V
Power consumption
1700 mA
System requirements
Compatible operating systems
Windows 95 Windows 98 Windows 2000 Windows NT
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.91 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
168 pc(s)
Pallet length (UK)
2.6 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
112 pc(s)
Other features
Dimensions (WxDxH)
140 x 148 x 203 mm
Safety
UL/CSA, TÜV
Buffer size
4 KB
Country of origin
Spain