location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX120
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX120 S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1202SF010GB
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 2 GB 667 MHz DDR2-SDRAM
  • - 500 GB DVD Super Multi
  • - Tower 300 W
Long product name Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W :
The long product name of Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY TX120 S2, Intel Core 2 Duo P8400 (2C, 2.26GHz, SLC: 3MB, 1066MHz, 25W), 2GB DDR2 ECC 667MHz PC2-5300 RAM, 500GB SATA 3Gb/s 7200rpm hot-plug 2.5" HDD, DVD Super Multi, Gigabit Ethernet
More>>>
Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:
The official description of Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY TX120 S2 carries on the TX120 tradition of space-saving, energy-saving and low noise. It even improves on its innovative predecessor by achieving the same performance but consuming 25% less power. It does so, thanks to the the carefully crafted cooling concept and the use of Intel® Core™2 Duo processors P8400 (25W) or T9400 (35W).

The TX120 S2 key features, make it a perfect fit for use in small offices, retail premises or libraries. Sporting up to 4x 320 GB SATA or 146 GB 15 000 rpm SAS hard disk drives, it can easily meet most storage requirements, at the right price. Its up to 16GB of RAM easily enable it to run it typical small business applications.

On-board iRMC2 remote management, makes the TX120 S2 a great choice for branch premises connected to a centralized infrastructure. The PRIMERGY TX120 S2: a compact server with great potential!

KEY FEATURES & BENEFITS

Feature
-Its ultra-compact form factor (HxWxD 340x99x399mm) means that the PRIMERGY TX120 S2 fits everywhere, in either tower or desktop position.
-Thanks to the carefully crafted cooling concept, and the very low voltage Intel® Core™2 Duo processors, the TX120 S2 only consumes a min of 44W.
-The 27dB idle mode noise level, makes the TX120 S2 the perfect office server.
-Up to 4 SAS or SATA hot-plug hard disks, and up to 16GB of RAM.
-The iRMC2 chip on-board allows remote management.

Benefit
-Space-saving: Ideal for office, retail and smaller environments.
-Energy-saving: lowers the total cost of ownership.
-Whisper-quiet for ergonomic working environments.
-A powerful and expandable server.
-Ready for integration into enterprise system management networks.

Short summary description Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX120 S2, 2.26 GHz, P8400, 2 GB, DDR2-SDRAM, 500 GB, Tower

Long summary description Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX120 S2. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz, Processor model: P8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Tower

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:21:48
Uk has collected 1 expert review for Fujitsu PRIMERGY TX120 S2 server 500 GB Tower Intel® Core™2 Duo P8400 2.26 GHz 2 GB DDR2-SDRAM 300 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:21:48
Fujitsu's latest entry-level server is aimed mainly at small businesses that are short on space and don't see any benefits in the latest Xeon equipped systems. The TX120 S2 also targets specific environments that value their peace and quiet, such as pu...
Bottom line A compact entry-level server that's quiet and easy on the power supply, and offers a good range of features...
83%
Country Distributor
United Kingdom 1 distributor(s)