location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser FAX L2000 fax machine 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser FAX L2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7908A017
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser FAX L2000 fax machine 33.6 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
Long product name Canon Laser FAX L2000 fax machine 33.6 Kbit/s :
The long product name of Canon Laser FAX L2000 fax machine 33.6 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser FAX L2000
More>>>
Canon Laser FAX L2000 fax machine 33.6 Kbit/s:
The official description of Canon Laser FAX L2000 fax machine 33.6 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-L2000 offers heavy-duty faxing, with a large memory and paper capacity to meet the most demanding workloads. All with high quality transmitting - as well as easy upgrading.

Short summary description Canon Laser FAX L2000 fax machine 33.6 Kbit/s:
This short summary of the Canon Laser FAX L2000 fax machine 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser FAX L2000, Laser, 33.6 Kbit/s, 3 sec/page, JBIG, MH, MMR, MR, 18 cpm, 100 - 70%

Long summary description Canon Laser FAX L2000 fax machine 33.6 Kbit/s:
This is an auto-generated long summary of Canon Laser FAX L2000 fax machine 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon Laser FAX L2000. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 18 cpm, Copier resize: 100 - 70%. ISO A-series sizes (A0...A9): A4. Auto document feeder (ADF) input capacity: 70 sheets. Fax memory: 8 MB, Maximum internal memory: 64 MB, Fax memory: 512 pages

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
Yes
Auto-redialing
Yes
One-touch dials
72
Copying
Copy speed (black, normal quality, A4)
18 cpm
Copier resize
100 - 70%
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Auto document feeder (ADF) input capacity
70 sheets
Display
Display language
TBC
Memory
Fax memory
8 MB
Maximum internal memory
64 MB
Fax memory
512 pages
Weight & dimensions
Dimensions (WxDxH)
499 x 498.7 x 458.9 mm
Weight
24 kg
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 27.5 °C
Power
Power consumption (standby)
15 W
Scanning
Scan speed
1.2 sec/page
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
18 ppm
Other features
Interface
IEEE1284, USB
Power requirements
AC 200-240V; 50-60Hz
Power supply
980 W
Copy resolution (black text)
600 x 600 DPI
Maximum resolution
1200 x 1200 DPI
Print technology
Print technology resolution
1200 x 600 DPI
Brand Image Product code Product Stock Price from
Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s
(show image)
7601A007 B160 BUBBLEJET FAX 0.00
(excl. VAT)
0 (incl. VAT)