location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6770A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP-6770A
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A3 Scanning media types supported: Card stock, Photo paper, Plain paper
  • - Maximum scan size: 297 x 420 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 216 W
Long product name Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White :
The long product name of Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-6770A - ADF, CCD, A8-A3, SCSI, 600 DPI, USB 1.1/2.0, 35 kg, Black/White
More>>>
Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
The official description of Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fi-6770A is a high-end high-speed real-time image processing function armed duplex ADF scanner that comes loaded with the industry’s leading image processing Kofax VirtualReScan (VRS) software and Kofax image processing board. As a result, it supports real-time auto-rotation, auto-color recognition and other powerful features that enable it to scan at an impressive class leading 90ppm / 180ipm(Note) for ultra-efficient scanning operations.

Short summary description Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6770A, 297 x 420 mm, 600 x 600 DPI, 24 bit, 24 bit, 148 ppm, 90 ppm

Long summary description Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Fujitsu fi-6770A Flatbed & ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6770A. Maximum scan size: 297 x 420 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Scan to: Image. Standard input capacity: 200 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Card stock, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
297 x 420 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
148 ppm
ADF scan speed (colour, A4)
90 ppm
Flatbed scan speed (b/w, A4)
0.9 sec/page
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Black, White
Performance
Sensor type *
CCD
Scan to
Image
Input capacity
Standard input capacity
200 sheets
Paper handling
Scanning media types supported
Card stock, Photo paper, Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7, A8
Letter
Yes
Auto Document Feeder (ADF) media weight
31 - 209 g/m²
Maximum scan area (ADF)
297 x 420 mm
Minimum scan area (ADF)
52 x 74 mm
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Optional connectivity
USB 2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
216 W
Power consumption (standby)
9.1 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Certificates
Certification
RoHS
Weight & dimensions
Width
690 mm
Depth
500 mm
Height
342 mm
Weight
35 kg
Packaging content
Drivers included
No
Other features
Dimensions (WxDxH)
690 x 500 x 342 mm
Weight (imperial)
35 kg (77.2 lbs)
Dimensions (W x D x H) (imperial)
690.9 x 500.4 x 342.9 mm (27.2 x 19.7 x 13.5")
Technical details
Sustainability certificates
ENERGY STAR