location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L90P (022): Parallel, PS, EDG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-L90P (022): Parallel, PS, EDG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C414022
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L90P (022): Parallel, PS, EDG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - Print speed: 150 mm/sec
  • - Connectivity technology: Wired
  • - 1.9 kg
Long product name Epson TM-L90P (022): Parallel, PS, EDG :
The long product name of Epson TM-L90P (022): Parallel, PS, EDG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-L90, Thermal, 150mm/sec, RS-232, RS-485, Parallel, USB, Ethernet
More>>>
Epson TM-L90P (022): Parallel, PS, EDG:
The official description of Epson TM-L90P (022): Parallel, PS, EDG as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance and practicality

Whether you need an address label with a two-dimensional barcode to track deliveries from the stockroom to their destination; or a sharp, eye-catching colour label which will really make an impact on customers, the TM-L90 series is an invaluable asset to your business. Offering fast, thermal printing at 150 millimetres per second to ensure smooth, instant results - it's ideal for supermarket service counters, or pharmacy labels, as well as simple address labels or price markdowns. If you require something more sophisticated, the TM-L90 series can also produce complex, high-resolution colour text and graphics at 100 millimetres per second.

Advanced and easy-to use

Printing text and graphics in red or blue, the TM-L90 series includes practical design features such as drop-in paper load, selectable auto-cutter and jamproof paper feeding ensure smooth operation, while easily accessible operator covers enable trouble-free maintenance.

Reliable and efficient

The TM-L90 series is also extremely dependable, with a MCBF (Mean Characters Before Failure) rate of 70 million. Plus, its excellent cable management system prevents accidental disconnection while in use.

Versatile and adaptable

Altogether, the TM-L90 label printer series is one of the most efficient for the retail sector: it accepts large diameter paper rolls (up to 90 millimetres in diameter); you can select one of three paper width options to produce labels in different sizes; and the decreased print margins help to reduce wastage. The TM-L90 series benefits from Windows and OPoS drivers and a wide range of interface options, including a high speed serial interface, as well as USB and Ethernet connectivity, which enable the printer to be operated as a network device, eliminating the need for extra PC hardware. In addition, the space-saving design and stylish appearance (in cool white or dark grey) fits neatly into any retail environment. The product can also be wall-mounted.

Short summary description Epson TM-L90P (022): Parallel, PS, EDG:
This short summary of the Epson TM-L90P (022): Parallel, PS, EDG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L90P (022): Parallel, PS, EDG, Thermal transfer, 150 mm/sec, Wired

Long summary description Epson TM-L90P (022): Parallel, PS, EDG:
This is an auto-generated long summary of Epson TM-L90P (022): Parallel, PS, EDG based on the first three specs of the first five spec groups.

Epson TM-L90P (022): Parallel, PS, EDG. Print technology: Thermal transfer, Print speed: 150 mm/sec. Supported paper width: 37.5, 59.5, 79.5 mm. Connectivity technology: Wired

Printing
Print technology *
Thermal transfer
Print speed *
150 mm/sec
Paper handling
Autocutter
Yes
Supported paper width
37.5, 59.5, 79.5 mm
Ports & interfaces
Connectivity technology *
Wired
Optional connectivity
Ethernet, Parallel, Serial (RS-232)
Power
Power requirements
24 VDC
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
1.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Packaging data
Package depth
257 mm
Package height
241 mm
Package weight
2.93 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
168 pc(s)
Pallet length (UK)
2.6 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
112 pc(s)
Other features
Dimensions (WxDxH)
140 x 203 x 148 mm
Safety
UL/CSA, TÜV (EN60950)
Buffer size
14 KB
Country of origin
China