location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-TZ1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-TZ1EGM-S show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:21:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 10x Digital zoom: 4x
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver :
The long product name of Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LUMIX DMC-TZ1 5 Megapixel LEICA, silver
More>>>
Short summary description Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver:
This short summary of the Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DMC-TZ1, 5 MP, 1/2.5", CCD, 10x, 262 g, Silver

Long summary description Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver:
This is an auto-generated long summary of Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic DMC-TZ1. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 5.2 - 52 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 13.5 MB. PictBridge. Weight: 262 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 01:05:27
Uk has collected 36 expert reviews for Panasonic DMC-TZ1 1/2.5" Compact camera 5 MP CCD Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Photoradar.com
Updated:
2013-11-02 01:04:48
The 'less'? A compact, all-metal body that slips as easily into a pocket as a traditional 3x camera and an interface that makes falling off a log look like an exercise in complexity.The TZ1 doesn't feel, or look, particularly revolutionary. The metal c...
Bottom line The 'less'? A compact, all-metal body that slips as easily into a pocket as a traditional 3x camera and an interface that makes falling off a log look like an exercise in complexity.The TZ1 doesn't feel, or look, particularly revolutionary. The metal c...
80%
expertreviews.co.uk
Updated:
2013-11-02 01:04:56
Panasonics Lumix DMC-TZ1 is a 5 megapixel compact camera with a difference: underneath its relatively plain-looking exterior hides a massive 10x optical zoom lens. Until now, if youd wanted this kind of optical range, youd need to have carried aroun...
80%
pocket-lint.com
Updated:
2013-11-02 01:05:01
Great specification and excellent handling is marred by OTT image noise. Nevertheless, it’s an interesting and temptingly specified camera...
Good Lens, OIS, build, white balance, easy to use, responsive, nice menus, movie mode...
Bad Noisy images in low ISO modes, worse noise in the images at high ISOs and, erm, more image noise problems from noise reduction removing image detail...
Bottom line Great specification and excellent handling is marred by OTT image noise. Nevertheless, it’s an interesting and temptingly specified camera...
80%
techradar.com
Updated:
2013-11-02 01:05:05
Forget the maxim that less is more, Panasonic is going all out for more is less. The more in this particular case is a 10x Leica zoom, optical image stabiliser and ISO 1600.The less? A compact, all-metal body that slips as easily into a pocket...
Good Great for the size...
Bad Lacks the performance of larger competitors...
Bottom line Forget the maxim that less is more, Panasonic is going all out for more is less. The more in this particular case is a 10x Leica zoom, optical image stabiliser and ISO 1600.The less? A compact, all-metal body that slips as easily into a pocket...
90%
digicamreview.co.uk
Updated:
2013-11-02 01:05:12
Announced on the 14th of Febuary 2006, the Panasonic Lumix TZ1 is a 5 megapixel digital camera with a 10x optical zoom lens and a 2.5" screen. Panasonics website states that its "The Worlds Smallest 10x Optical Zoom Digital Camera" - w...
Good Very good image quality Rich, saturated colours Easy to use Good macro mode Good battery life Optical image stabilisation - works well for low-light or zoom photography Very compact for a 10x optical zoom digital camera (worlds smallest with optical i...
Bad High sensitivity / High ISO 1600 mode only available as a scene mode - makes images overly blurry. Plastic Tripod mount close to the edge of the camera Some purple fringing (mainly at full optical zoom) Higher than average noise at all ISO settings - r...
Bottom line The Panasonic Lumix DMC-TZ1 is a very good all round digital camera, compact and pocketable (in large pockets) yet features a Leica 10x optical zoom lens with image stabilisation. The camera produces very good images with excellent colour, saturation a...
80%
photoreview.com.au
Updated:
2013-11-02 01:05:14
Claimed as the smallest 10x zoom digital camera on the market, Panasonics 5-megapixel DMC-TZ1 recently received the T.I.P.A. Award for the best Superzoom digital camera in Europe. Among the reasons cited for the win are the cameras Optical Image St...
85%
dpexpert.com.au
Updated:
2013-11-02 01:05:16
The Panasonic DMC-TZ1 is a 5 megapixel compact camera with a 10x Leica optical zoom with image stabilisation. The focal length range of the lens is 35 to 350mm in film terms. Panasonic boast that the TZ1 is a camera with ?high sensitivity mode? with I...
Good The Leica lens is optically excellent with effective vibration reduction. Resolution is very good for a 5 megapixel camera. Skin tones at low ISO speeds are especially agreeable. Controls are logical and well placed. The TZ1 is a pleasant camera in the...
Bad The picture noise at medium to high ISO settings is characteristic of Panasonic cameras. The “high sensitivity mode” at ISO1600 has aggressive noise reduction activated and it not only removes noise but in the process eliminates surface detail...
Bottom line The Panasonic DMC-TZ1 is a good camera that boasts of more than it can deliver. The lens, image stabilisation and useability are very good and the zoom range is a marvel in such a compact body. In real life ISO200 must be regarded as its top speed. If...
0%
goodgearguide.com.au
Updated:
2013-11-02 01:05:16
The line "weve had a lot of 10X zoom digital cameras through the office lately" has cropped continually in our recent reviews. Most of these models are would-be clones of each other right down to the design and colour scheme (everybody knows Kodak and...
Good Big zoom in a compact body, Low chromatic aberration, 1600 ISO...
Bad Images below expectation, Large for a compact model The Final Word If you need a 10X zoom in the a compact form factor, then the TZ1 is probably for you. However there are other cameras out there that take better shots, so if this isn’t a primar...
Bottom line If you need a 10X zoom in the a compact form factor, then the TZ1 is probably for you. However there are other cameras out there that take better shots, so if this isn’t a primary concern you may be better served by another model.
70%
gadgetguy.com.au
Updated:
2013-11-02 01:05:22
For such a small camera the lens range and image quality is a big appeal. Reviewer: Byer Gair...
Good Long zoom. Brighter LCD screen modes.
Bad Small battery means only 260 shots per charge.
Bottom line For such a small camera the lens range and image quality is a big appeal. Reviewer: Byer Gair...
80%
Howstuffworks.com
Updated:
2013-11-02 01:04:49
The Panasonic Lumix DMC-TZ1 offers a 10X optical zoom lens and a sub-$300 price tag, something that isnt common among consumer-level digital cameras. Its resolution doesnt quite match some other models in this price range, however.The DMC-TZ1s 5.0 m...
Good 10X optical zoom lens, thin camera body, good image quality outdoors, very good IS technology, LCD is sharp and bright...
Bad Battery life is a problem, shutter lag can be an annoyance, maximum resolution is less than in similarly priced models, no viewfinder, no manual features...
Bottom line The Panasonic Lumix DMC-TZ1 offers a 10X optical zoom lens and a sub-$300 price tag, something that isnt common among consumer-level digital cameras. Its resolution doesnt quite match some other models in this price range, however.The DMC-TZ1s 5.0...
60%
Neocamera.com
Updated:
2013-11-02 01:04:52
The Panasonic TZ1 introduces a 10X optical zoom lens in a compact camera as did the Nikon Coolpix S4 before it. Only Panasonic did it without all the poor image quality and poor ergonomics which put down the Nikon S4. Image quality is only average, mo...
60%
imaging-resource.com
Updated:
2013-11-02 01:04:54
Panasonic Lumix DMC-TZ1 Overview By: Mike PasiniReview Date: 11/29/06 The Panasonic TZ1 digital camera is based around a 5 megapixel imager coupled to a prism-folded (and Leica-branded) 10x optical zoom lens with MEGA O.I.S. image stabilization. With e...
Good Dual-mode optical image stabilization reduces camera shake in both long zoom and low shooting shooting 10x Leica zoom ranges from 35-350mm with a maximum 50x digital zoom An effective ISO 1,600 Scene mode among 16 Scene modes Large, 2.5 inch LCD 16:9 w...
Bad No Manual exposure mode or Shutter/Aperture Priority modes Larger than most compact digicams, if smaller than most long zooms LCD monitor is not accurate Limited flash range Arrow buttons instead of a four-way controller Terrible lens flare destroys co...
Bottom line The Panasonic Lumix TZ1 is a nice little camera at a great price, with a 10x, optically stabilized zoom lens, high ISO Scene mode, and large LCD. The large 2.5-inch LCD screen, while less accurate than most, is great for sharing your photos with friend...
0%
thinkcamera.com
Updated:
2013-11-02 01:04:55
The TZ1 is a hard camera to pigeon-hole into one category. Its a high zoom camera like a bridge camera but doesnt have the large and chunky body like others in that family. At the same time you can hardly call the TZ1 a compact, being a bit too wide...
70%
letsgodigital.org
Updated:
2013-11-02 01:04:57
The Panasonic Lumix DMC-TZ1 is a surprisingly compact Mega zoom digital camera that comes from an unexpected source in the photo trade. It is striking that so many manufacturers whose background is not in photography are coming up with photographic inn...
78%
shutterbug.com
Updated:
2013-11-02 01:04:59
This Coolpix camera has a 36-126mm equivalent f/2.7-5.3 zoom with wide apertures at short zoom settings for faster shutter speeds. Surprisingly, the highest ISO level is only 400. Hence, this would not be the best choice for someone who wants to shoot...
0%
digitalcamerareview.com
Updated:
2013-11-02 01:05:00
When introduced back in February, the was the world's smallest 10x optical zoom camera. It has since lost that title to the Kodak Easyshare V610. However, it's still very compact and the benefit of Panasonic's MEGA O.I.S. (optical image stabilizatio...
Bottom line Bottom line, the Panasonic Lumix DMC-TZ1 is a joy to use, but with a few downsides. It's an easy to use camera and has a nice 10x optical zoom with image stabilization, especially given its size. A nice set of scene modes provides plenty of options fo...
0%
dpreview.com
Updated:
2013-11-02 01:05:01
The DMC-TZ1, announced in February 2006, takes the successful big zoom formula established with the FZ series of cameras and squeezes it into a much more compact body. The result is the worlds smallest optically stabilized 10x zoom camera (on a techn...
Good Unique compact with 10x image stabilized zoom, Good resolution, surprisingly sharp folded optics lens, Bright, breezy punchy results out of camera, High quality construction, Highly versatile 35-350mm zoom range, Good shot-to-shot speed, Reliable white ba...
Bad Noise - and heavy noise reduction - make ISO 200+ usable only for small prints, Noise visible in shadow areas even at ISO 80, No manual control of shutter speed or aperture, Some metering issues, particularly in backlit scenes, Default contrast and satura...
Bottom line Putting aside all talk of noise reduction and other image quality metrics I should firstly say that I really liked the DMC-TZ1; it offers a unique twist on the popular super zoom concept, and having such a huge focal range in an (almost) pocketable...
80%
cameralabs.com
Updated:
2013-11-02 01:05:03
introductionThe Panasonic Lumix TZ1 is a 5 Megapixel compact digital camera which houses a massive 10x optical zoom. Indeed when it was announced in February 2006, it was the world’s smallest camera with these capabilities.Sporting an equivalent ran...
Good Huge 10x optical zoom for a compact, Optical Image Stabilisation, Good build quality, Widescreen videos with anamorphic TV output...
Bad Noise levels high even at low sensitivity, Little or no manual control, Smearing on High Sensitivity mode, Ultimate image quality beaten by some compacts...
Bottom line Panasonic Lumix DMC-TZ1 verdict While the Lumix TZ1’s neither the slimmest nor sexiest compact on the market, it’s nothing short of remarkable to find a 10x optical zoom lens in there. The flexibility and convenience of having such a long reac...
81%
dcresource.com
Updated:
2013-11-02 01:05:09
If you want a camera with a lot of zoom power, but are frustrated with the bulk of a typical ultra zoom then the Panasonic Lumix DMC-TZ1 ($349) may be for you. The TZ1 packs a 10X optical zoom lens (with image stabilization) into a body the size of y...
0%
tipa.com
Updated:
2013-11-02 01:05:15
Awarded by TIPA Association.
0%
Megapixel.net
Updated:
2013-11-02 01:05:17
The DMC-TZ1 is the first camera to integrate a retractive lens ? the lens type that extends from the body as the zoom is used ? with folded optics technology ? the technology that uses a prism to fold the light path into the camera, allowing lens movem...
Good Very good to excellent image quality outdoors, Innovative, high quality 10X zoom, Very effective stabilization system, No chromatic aberration, No serious optical distortion, Good movie mode, Good value for money...
Bad Builtin flash a bit weak unless sensitivity is set to Auto, No Manual or priority modes, No uncompressed format...
Bottom line Panasonics new DMC-TZ1 may not break new ground when it comes to its resolution, it offers a 5 megapixel image, a size that is quite common, but it breaks new ground when it comes to its optics. The DMC-TZ1 is the first camera to integrate a retracti...
0%
photographyblog.com
Updated:
2013-11-02 01:05:20
The Panasonic DMC-TZ1 is currently the smallest digital camera in the world with a 10x zoom lens. Thanks to some very clever folded optics technology, the Panasonic TZ1 allows you to carry a camera with the focal length of 35-350mm in your pocket. In...
Bottom line The Panasonic Lumix DMC-TZ1 is a unique camera in a crowded market-place, thanks solely to its combination of a 10x zoom lens and compact dimensions. Using such a small camera with such a large zoom range opens up lots of photographic opportunities th...
90%
pcmag.com
Updated:
2013-11-02 01:05:21
When Panasonic introduced the Lumix DMC-TZ1, it claimed the camera was the worlds smallest superzoom, but Kodak has since stolen its thunder by introducing the dual-lens EasyShare V610, an even tinier, more ultracompact superzoom, with the added bon...
Good Powerful image stabilization. Very good picture quality. Small for a superzoom.
Bad Shutter lag. LCD solarizes.
Bottom line This compact superzoom takes great shots, but a few underperforming features keep it from greatness...
70%
Country Distributor
United Kingdom 1 distributor(s)