location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41110 pool/beach float Pink Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41110
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138947533
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:33
The date of the most recent change of this product data-sheet in Icecat.
Bestway 41110 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 41110 pool/beach float Pink Vinyl Ride-on float
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rider flamingo
  • - Speciaal voor volwassenen
  • - Voorzien van 2 stevige handvaten en 1 bekerhouder
Warranty: 2 % regeling
Long product name Bestway 41110 pool/beach float Pink Vinyl Ride-on float :
The long product name of Bestway 41110 pool/beach float Pink Vinyl Ride-on float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rider Faigel flamingo ride-on jumbo
More>>>
Bestway 41110 pool/beach float Pink Vinyl Ride-on float:
The official description of Bestway 41110 pool/beach float Pink Vinyl Ride-on float as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rider Jumbo Flamingo. Royale opblaasbare flamingo met lange nek. Van sterk, voorgetest vinyl van 0,32 mm dik. Met 2 stevige handgrepen en een bekerhouder. Ook met reparatie patch. Afmeting (LxBxH): 170x158x141 cm.

Short summary description Bestway 41110 pool/beach float Pink Vinyl Ride-on float:
This short summary of the Bestway 41110 pool/beach float Pink Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41110, Pink, Ride-on float, Vinyl, 14 yr(s), Man/Woman, 90 kg

Long summary description Bestway 41110 pool/beach float Pink Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41110 pool/beach float Pink Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41110. Product colour: Pink, Product type: Ride-on float, Material: Vinyl. Width: 1580 mm, Length: 1700 mm, Height: 1410 mm. Package width: 300 mm, Package depth: 95 mm, Package height: 300 mm. Products per pallet: 312 pc(s), Minimum order quantity: 3 pc(s)

Features
Product colour *
Pink
Material *
Vinyl
Product type *
Ride-on float
Maximum load weight
90 kg
Recommended age (min) *
14 yr(s)
Recommended gender *
Man/Woman
Number of carry handles
2
Country of origin
China
Certification
EN15649-1, EN15649-2, EN15649-3
Intrastat code
95069990
Weight & dimensions
Width
1580 mm
Length
1700 mm
Height
1410 mm
Weight & dimensions
Thickness
0.32 mm
Packaging data
Package width
300 mm
Package depth
95 mm
Package height
300 mm
Package weight
2.75 kg
Package volume
31000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Products per pallet
312 pc(s)
Minimum order quantity
3 pc(s)