location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP480V370 External Battery Pack for Tripp Lite SVX Series 3-Phase UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP480V370
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332207012 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 08:50:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends runtime of Tripp Lite SVX series UPS systems using a +/- 240VDC configuration
  • - Cabinet matches UPS systems for a consistent look; includes sealed lead acid batteries
  • - Requires hardwire installation; circuit breakers provide overcurrent protection
  • - Up to 3 battery pack cabinets may be connected in parallel to increase runtime
Warranty: 1-year limited
Long product name Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems :
The long product name of Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Battery Pack for Tripp Lite SVX Series 3-Phase UPS Systems
More>>>
Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems:
The official description of Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the Runtime of SVX Series UPS Systems
Tripp Lite’s BP480V370 external backup battery pack extends runtime for SVX series UPS systems. It consists of a battery cabinet and sealed lead acid batteries. Up to three external battery pack cabinets may be connected in parallel to increase runtime.

Enjoy Compatibility with SVX Series UPS Systems
The BP480V370 external UPS battery pack uses a +/- 240VDC configuration and must be hardwired to a compatible UPS. Circuit breakers provide overcurrent protection. The BP480V370 is compatible with Tripp Lite UPS models that begin with SVX30, SVX60, SVX90, SVX120, SVX150, SVX180 and SVX210.

Maintain a Uniform Look in Network Environments
Made of powder-coated steel, the battery cabinet is designed to match the SVX series UPS systems to keep a consistent look in your server room or data center. The cabinet door is lockable to control access to batteries. The top of the cabinet has knockouts for user-supplied power output cables. Front and rear vents allow the free flow of warm air out of the cabinet, and appropriate spacing provides ventilation between individual batteries.

One-Year Warranty
The BP480V370 is backed by a one-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems:
This short summary of the Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems, Tower, Black, Steel, 646.9 mm, 1099.8 mm, 2005.1 mm

Long summary description Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems:
This is an auto-generated long summary of Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite BP480V370 External Battery Pack for SVX Series 3-Phase UPS Systems. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 646.9 mm, Depth: 1099.8 mm, Height: 2005.1 mm. Country of origin: China, Master (outer) case width: 730 mm, Master (outer) case length: 1219.2 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Battery
Number of batteries supported
3
Weight & dimensions
Width
646.9 mm
Depth
1099.8 mm
Height
2005.1 mm
Weight
120.7 kg
Package width
206.5 mm
Package depth
393.7 mm
Package height
2039.9 mm
Weight & dimensions
Package weight
319.8 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
730 mm
Master (outer) case length
1219.2 mm
Master (outer) case height
2039.9 mm
Master (outer) case gross weight
319.8 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)