location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D10DD DVI cable 10 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-7D10DD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D10DD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264641077
Category: DVI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7D10DD DVI cable 10 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High performance dual-link DVI cables
  • - Supports dual-link DVI-D signals up to 2560 x 1600 @ 60Hz
  • - Available in lengths 10 m
  • - RoHS-compliant
  • - Ideal for ATEN dual-link DVI solutions
Long product name ATEN 2L-7D10DD DVI cable 10 m DVI-D Black :
The long product name of ATEN 2L-7D10DD DVI cable 10 m DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10M Dual-link DVI Cable
More>>>
ATEN 2L-7D10DD DVI cable 10 m DVI-D Black:
The official description of ATEN 2L-7D10DD DVI cable 10 m DVI-D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN Dual-link DVI Cable provides superior transmission of WQXGA video through an advanced tinned copper architecture. Our DVI cables support long-distance connections by safeguarding transmission quality and image clarity. We offer DVI cable at lengths of 10 meters with resolutions up to 2560 x 1600 @ 60Hz.

Short summary description ATEN 2L-7D10DD DVI cable 10 m DVI-D Black:
This short summary of the ATEN 2L-7D10DD DVI cable 10 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7D10DD, 10 m, DVI-D, DVI-D, Male, Male, Black

Long summary description ATEN 2L-7D10DD DVI cable 10 m DVI-D Black:
This is an auto-generated long summary of ATEN 2L-7D10DD DVI cable 10 m DVI-D Black based on the first three specs of the first five spec groups.

ATEN 2L-7D10DD. Cable length: 10 m, Connector 1: DVI-D, Connector 2: DVI-D. Cable diameter: 8.6 mm

Features
Cable length *
10 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 pinout
24+1
Connector 2 pinout
24+1
Product colour *
Black
Supported graphics resolutions
2560 x 1600 (WQXGA)
Features
Dual Link DVI
Yes
AWG wire size
26
Connector contacts plating *
Nickel
Cable material
Tinned copper
Cable jacket material
Polyvinyl chloride (PVC)
Quantity per pack *
1 pc(s)
Weight & dimensions
Cable diameter
8.6 mm
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 4 distributor(s)