NETGEAR logo

NETGEAR RangeMax WPN824 wired router

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183927
Info modified on:
18 Jan 2024, 17:36:12
Long product name NETGEAR RangeMax WPN824 wired router:

RangeMax™ Wireless Router

NETGEAR RangeMax WPN824 wired router:

KEY FEATURES
- Up to 10x faster coverage and speed compared to 802.11g
- 7 internal antennas continually survey the environment to optimise coverage
- Eliminates Dead-spots using Smart MIMO* technology
- Adapts to avoid interference, signal reflections & physical barriers
- Network range extended by up to 400 feet
- Improves range & speed of existing wireless devices by up to 50%

Wireless Connectivity - Range Matters
The WPN824 RangeMax™ Wireless Router adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage. With RangeMax™ wireless dynamic connectivity there is no need to spend extra money on range extenders, repeaters and external antennas. There is also no need to throw away your older wireless devices; RangeMax™ is compatible with 802.11b, 802.11g and SuperG™ products and will boost their range and speed by up to 50%.

New Technology - Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out) technology that uses seven internal antennas. The RangeMax™ WPN824 wireless router constantly surveys your home or office environment for physical barriers and interference: The RangeMax™ router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers. For example; if you carry your laptop from the living room to the study, RangeMax™ automatically senses the change and selects from over 100 possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house - no dropouts and no wireless dead spots.

Security
NETGEAR ensures that every computer, laptop or console user connected to your wireless network can work and play safely. The WPN824 RangeMax™ Wireless router comes with a double firewall, WEP (Wired Equivalent Privacy) encryption and WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security. These security features add powerful safeguards against unauthorised usage.

Easy Set-up
NETGEAR's Smart Wizard™ makes the set-up of the RangeMax™ wireless router easy and hassle-free. Smart Wizard automatically detects your ISP's network settings, then walks you through each step of the installation process.

Short summary description NETGEAR RangeMax WPN824 wired router:

NETGEAR RangeMax WPN824, IEEE 802.11b, IEEE 802.11g, WPA-PSK, 2 VPN end-to-end tunnels (IPSec), Internet Explorer 5.0/Netscape 4.7 2.4GHz 802.11b/802.11g Wireless Adapter, 500 g, 12V, 1.0 A

Long summary description NETGEAR RangeMax WPN824 wired router:

NETGEAR RangeMax WPN824. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WPA-PSK, VPN support: 2 VPN end-to-end tunnels (IPSec). Minimum system requirements: Internet Explorer 5.0/Netscape 4.7 2.4GHz 802.11b/802.11g Wireless Adapter. Weight: 500 g. Power requirements: 12V, 1.0 A, Outdoor range: 400 feet, Maximum data transfer rate: 0.108 Gbit/s

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.