location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52370085 desk tray/organizer Polystyrene Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52370085
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52370085 show
Show alternative article codes used in the online market place
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52370085 desk tray/organizer Polystyrene Grey :
The long product name of Leitz 52370085 desk tray/organizer Polystyrene Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plus Letter Tray, Slim
More>>>
Leitz 52370085 desk tray/organizer Polystyrene Grey:
The official description of Leitz 52370085 desk tray/organizer Polystyrene Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust, low capacity letter tray in premium quality. Part of the Leitz Plus modular letter tray system where all 3 sizes can be stacked onto each other vertically or "stepped". Design and colour-coordinated with the Leitz Plus desktop filing range.

Short summary description Leitz 52370085 desk tray/organizer Polystyrene Grey:
This short summary of the Leitz 52370085 desk tray/organizer Polystyrene Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52370085, Polystyrene, Grey, A4, Letter, 255 x 357 x 35 mm, 220 g

Long summary description Leitz 52370085 desk tray/organizer Polystyrene Grey:
This is an auto-generated long summary of Leitz 52370085 desk tray/organizer Polystyrene Grey based on the first three specs of the first five spec groups.

Leitz 52370085. Material: Polystyrene, Product colour: Grey, Format: A4. Dimensions (WxDxH): 255 x 357 x 35 mm, Weight: 220 g

Features
Material
Polystyrene
Product colour
Grey
Format
A4
Non-slip feet
No
Stackable
Yes
Features
Divider
No
Suitable for storing
Letter
Weight & dimensions
Dimensions (WxDxH)
255 x 357 x 35 mm
Weight
220 g
Brand Image Product code Product Stock Price from
Leitz 52000002 desk tray/organizer Grey, Transparent Leitz 52000002 desk tray/organizer Grey, Transparent
(show image)
52000002 52000002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260039 desk tray/organizer Polystyrene Blue, Transparent Leitz 52260039 desk tray/organizer Polystyrene Blue, Transparent
(show image)
52260039 52260039 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent Leitz 52260028 desk tray/organizer Polystyrene Red, Transparent
(show image)
52260028 52260028 0.00
(excl. VAT)
0 (incl. VAT)
Esselte

Esselte 52370025 desk tray/organizer Plastic Red
(show image)
52370025 52370025 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52370003 desk tray/organizer Plastic Transparent Leitz 52370003 desk tray/organizer Plastic Transparent
(show image)
52370003 52370003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260092 desk tray/organizer Polystyrene Transparent Leitz 52260092 desk tray/organizer Polystyrene Transparent
(show image)
52260092 52260092 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52260002 desk tray/organizer Polystyrene Transparent Leitz 52260002 desk tray/organizer Polystyrene Transparent
(show image)
52260002 52260002 0.00
(excl. VAT)
0 (incl. VAT)