location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PS/2 Easy Access keyboard PS/2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS/2 Easy Access Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC167B#ABH
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PS/2 Easy Access keyboard PS/2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PS/2
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Long product name HP PS/2 Easy Access keyboard PS/2 Black :
The long product name of HP PS/2 Easy Access keyboard PS/2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Access Keyboard, PS/2, 1.8m, 900g, Carbonite/Silver
More>>>
HP PS/2 Easy Access keyboard PS/2 Black:
The official description of HP PS/2 Easy Access keyboard PS/2 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP PS/2 Carbonite/Silver Easy Access Keyboards facilitate frequent use of the Internet by providing easy, immediate access to Web-based information at the touch of a button.

Short summary description HP PS/2 Easy Access keyboard PS/2 Black:
This short summary of the HP PS/2 Easy Access keyboard PS/2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP PS/2 Easy Access Keyboard, Full-size (100%), Wired, PS/2, Black

Long summary description HP PS/2 Easy Access keyboard PS/2 Black:
This is an auto-generated long summary of HP PS/2 Easy Access keyboard PS/2 Black based on the first three specs of the first five spec groups.

HP PS/2 Easy Access Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2. Cable length: 1.8 m. Product colour: Black

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Keyboard style
Straight
Adjustable keyboard height
Yes
Product colour *
Black
LED indicators
Yes
Features
Cable length
1.8 m
Power
Power source type *
PS/2
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
160 x 464.8 x 35.6 mm
Keyboard weight
900 g
Packaging content
Number of products included *
1 pc(s)
Other features
Internal
No