location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52910085 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52910085
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52910085 show
Show alternative article codes used in the online market place
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:06:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52910085 rack accessory :
The long product name of Leitz 52910085 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Height extension for Leitz Plus 5327 rack
More>>>
Leitz 52910085 rack accessory:
The official description of Leitz 52910085 rack accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modules simply slot on top of each other to extend the height of the rack.

Short summary description Leitz 52910085 rack accessory:
This short summary of the Leitz 52910085 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52910085, Grey, Plus 5327, 289 mm, 289 mm, 101 mm, 230 g

Long summary description Leitz 52910085 rack accessory:
This is an auto-generated long summary of Leitz 52910085 rack accessory based on the first three specs of the first five spec groups.

Leitz 52910085. Product colour: Grey, Compatibility: Plus 5327. Width: 289 mm, Depth: 289 mm, Height: 101 mm

Features
Product colour *
Grey
Compatibility
Plus 5327
Weight & dimensions
Width
289 mm
Depth
289 mm
Height
101 mm
Weight
230 g