location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multimedia Speakers 2.1 SPA9300/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Speakers 2.1 SPA9300/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA9300/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895963237
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Multimedia Speakers 2.1 SPA9300/05 :
The long product name of Philips Multimedia Speakers 2.1 SPA9300/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stunning sound and style
More>>>
Philips Multimedia Speakers 2.1 SPA9300/05:
The official description of Philips Multimedia Speakers 2.1 SPA9300/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The superlative 100W MPO experience from the SPA9300 speaker system is yours thanks to quality Mylar tweeters and a separate woofer with 6-layer driver coils to deepen every beat. Stylish stainless steel enclosure enhances the performance.

Short summary description Philips Multimedia Speakers 2.1 SPA9300/05:
This short summary of the Philips Multimedia Speakers 2.1 SPA9300/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multimedia Speakers 2.1 SPA9300/05, 2.1 channels, 50 W, 8.5 kg, 320 x 463 x 315 mm, Wired

Long summary description Philips Multimedia Speakers 2.1 SPA9300/05:
This is an auto-generated long summary of Philips Multimedia Speakers 2.1 SPA9300/05 based on the first three specs of the first five spec groups.

Philips Multimedia Speakers 2.1 SPA9300/05. Audio output channels: 2.1 channels, RMS rated power: 50 W. Weight: 8.5 kg, Dimensions (WxDxH): 320 x 463 x 315 mm. Connectivity technology: Wired

Performance
RMS rated power *
50 W
Audio output channels *
2.1 channels
Weight & dimensions
Weight
8.5 kg
Dimensions (WxDxH)
320 x 463 x 315 mm
Technical details
Frequency range
35 - 20.000 Hz
Technical details
Speaker power
100 W
Connector(s)
3.5 mm
Power requirements
AC 220V 50Hz
I/O ports
Stereo Audio (3.5 mm jack)
Ports & interfaces
Connectivity technology *
Wired
Other features
Mac compatibility
Yes